The BFHK-6251+ is a ceramic LTCC bandpass filter designed for 5.35 to 6.7 GHz applications with 50 Ω impedance. It features a surface-mountable 1812 (4.5 mm x 3.2 mm) LGA package, 3.2 dB maximum insertion loss across the passband, 76 dB typical stopband rejection up to 15.5 GHz, 1 W maximum RF power handling, and operation from -55°C to +125°C. Shielded construction and a distributed topology ensure stable performance and high-volume manufacturability.
The BFHK-6251+ LTCC Band Pass Filter achieves a miniature size and high repeatability of performance by utilizing a proprietary LTCC material system and distributed filter topology. The passband loss at 5.35 – 6.7 GHz is as low as 3.2 dB, with typical stopbandrejections at 76 dB up to 15.5 GHz. This model handles up to 1W RF input power, and provides a wide operating temperature range from -55 to +125°C. Utilizing a proprietary LTCC material system and a distributed filter topology, this filter is able to achieve repeatable performance on a lot-to-lot basis.
RF FILTER BAND PASS 6.1GHZ 3SMD
RF FILTER BAND PASS 6.1GHZ 3SMD
RF FILTER BAND PASS 6.1GHZ 3SMD
| Mini-Circuits | DigiKey | |
|---|---|---|
| Product Category | RF Filters and Microwave Filters | RF Filters and Microwave Filters |
| Product Number | BFHK-6251+ | 3157-BFHK-6251+CT-ND |
| Product Name | LTCC Band Pass Filter, 5350 - 6700 MHz, 50Ω | RF Filters |
| Filter Type | Bandpass | Bandpass |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Insertion Loss | 6.1 dB | 4.5 dB |
| Filter Technology | Passive Filter |