RBP-204+ is a metal-shielded bandpass filter designed for 50Ω systems with a passband of 175 to 237 MHz, targeting harmonic rejection in transmitters and receivers. It features a GP731 case measuring 0.35" x 0.35" and is aqueous washable. The filter has a typical VSWR of 1.4:1 in the passband, a maximum RF power input of 0.5W at 25°C, and operates from -40°C to 85°C. Pin connections include RF IN on pin 2, RF OUT on pin 6, and ground on pins 1, 3, 4, 5, 7, and 8. The part is RoHS compliant.
Lumped LC Band Pass Filter, 175 - 237 MHz, 50Ω
204MHz Center Frequency Band Pass RF Filter (Radio Frequency) 62MHz Bandwidth 8-SMD, No Lead
204MHz Center Frequency Band Pass RF Filter (Radio Frequency) 62MHz Bandwidth 8-SMD, No Lead
204MHz Center Frequency Band Pass RF Filter (Radio Frequency) 62MHz Bandwidth 8-SMD, No Lead
Win Source Part Number: 1353939-RBP-204+
Category: Filters - RF Filters
Fake Threat In the Open Market: 30 pct.
MSL Level: 1 (Unlimited)
Mfr: Mini-Circuits
Package: Tape & Reel
Product Status: Active
Frequency: 204MHz Center
Package / Case: 8-SMD, No Lead
Mounting Type: Surface Mount
HTSUS: 8548.00.0000
Size / Dimension: 0.350" L x 0.350" W (8.89mm x 8.89mm)
ECCN: EAR99
Height (Max): 0.100" (2.54mm)
Filter Type: Band Pass
Bandwidth: 62MHz
| Mini-Circuits | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | RF Filters and Microwave Filters | RF Filters and Microwave Filters | RF Filters and Microwave Filters |
| Product Number | RBP-204+ | 3157-RBP-204+TR-ND | RBP-204+ |
| Product Name | Lumped LC Band Pass Filter, 175 - 237 MHz, 50Ω | RF Filters | Filters - RF Filters |
| Filter Type | Bandpass | Bandpass | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | ||
| Filter Technology | Passive Filter |