Mini-Circuits Lumped LC Band Pass Filter, 236 - 256 MHz, 50Ω RBPF-246+

Description
The RBPF-246+ is a 50Ω bandpass filter fabricated using SMT technology. This bandpass filter covers from 236-256 MHz. This filter is built with high Q capacitors, chip inductors and wire wound inductors for superior performance. In addition it has repeatable performance across production lots and consistent performance across temperature.
Request a Quote Datasheet
Description
The RBPF-246+ is a 50Ω bandpass filter fabricated using SMT technology. This bandpass filter covers from 236-256 MHz. This filter is built with high Q capacitors, chip inductors and wire wound inductors for superior performance. In addition it has repeatable performance across production lots and consistent performance across temperature.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lumped LC Band Pass Filter, 236 - 256 MHz, 50Ω - RBPF-246+ - Mini-Circuits
Brooklyn, NY, United States
Lumped LC Band Pass Filter, 236 - 256 MHz, 50Ω
RBPF-246+
Lumped LC Band Pass Filter, 236 - 256 MHz, 50Ω RBPF-246+
The RBPF-246+ is a 50Ω bandpass filter fabricated using SMT technology. This bandpass filter covers from 236-256 MHz. This filter is built with high Q capacitors, chip inductors and wire wound inductors for superior performance. In addition it has repeatable performance across production lots and consistent performance across temperature.

The RBPF-246+ is a 50Ω bandpass filter fabricated using SMT technology. This bandpass filter covers from 236-256 MHz. This filter is built with high Q capacitors, chip inductors and wire wound inductors for superior performance. In addition it has repeatable performance across production lots and consistent performance across temperature.

Supplier's Site Datasheet
RF Filters - 3157-RBPF-246+CT-ND - DigiKey
Thief River Falls, MN, United States
LUMPED LC BPF, 236-256 MHZ, 50

LUMPED LC BPF, 236-256 MHZ, 50

Buy Now Datasheet
RF Filters - 3157-RBPF-246+TR-ND - DigiKey
Thief River Falls, MN, United States
LUMPED LC BPF, 236-256 MHZ, 50

LUMPED LC BPF, 236-256 MHZ, 50

Buy Now Datasheet
RF Filters - 3157-RBPF-246+DKR-ND - DigiKey
Thief River Falls, MN, United States
LUMPED LC BPF, 236-256 MHZ, 50

LUMPED LC BPF, 236-256 MHZ, 50

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number RBPF-246+ 3157-RBPF-246+CT-ND
Product Name Lumped LC Band Pass Filter, 236 - 256 MHz, 50Ω RF Filters
Filter Type Bandpass Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Insertion Loss 246 dB 4 dB
Filter Technology Passive Filter
Unlock Full Specs
to access all available technical data

Similar Products

LTCC Band Pass Filter, 2400 - 2500 MHz, 50Ω - BPGE-252R+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Insertion Loss 2450 dB
View Details
2 suppliers
Lumped LC Band Pass Filter, 9.5 - 11.5 MHz, 50Ω - BBP-10.7+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 100 C (-67 to 212 F)
View Details
2 suppliers
RF Filters - 3157-BHP-50+-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type High Pass
Bandwidth 759000 kHz
View Details
Ceramic Resonator Band Pass Filter, 1710 - 1785 MHz, 50Ω - CBP-1748C+ - Mini-Circuits
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details