ZABF-K7R75G+ -- THIN FILM BANDPASS FILTER, 6300 TO 9200 MHZ, 50Ω, 2.92 MM FEMALE
Mini-Circuits
Thin Film Bandpass Filter, 6300 to 9200 MHz, 50Ω, 2.92 mm Female
ZABF-K7R75G+
Description
Low Passband Insertion Loss 2 dB Typ.
High Rejection 60 dB Typ
Small Size
Request a Quote
Email Supplier
Datasheet
Description
Low Passband Insertion Loss 2 dB Typ.
High Rejection 60 dB Typ
Small Size
Request a Quote
Email Supplier
Datasheet
Suppliers
Thin Film Bandpass Filter, 6300 to 9200 MHz, 50Ω, 2.92 mm Female
ZABF-K7R75G+
Low Passband Insertion Loss 2 dB Typ.
High Rejection 60 dB Typ
Small Size
- Low Passband Insertion Loss 2 dB Typ.
- High Rejection 60 dB Typ
- Small Size
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
RF Filters and Microwave Filters |
|
Product Number
|
ZABF-K7R75G+ |
|
Product Name
|
Thin Film Bandpass Filter, 6300 to 9200 MHz, 50Ω, 2.92 mm Female |
|
Filter Type
|
Bandpass
|
Unlock Full Specs
to access all available technical data
Similar Products
Filter Technology
Passive Filter
Filter Type
High Pass
Fc
6490 MHz
View Details
Filter Type
Bandpass
Operating Temperature
-55 to 125 C (-67 to 257 F)
Insertion Loss
4.8 dB
View Details
2 suppliers
Filter Type
Bandpass
Filter Design
Ceramic Filter
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details
Filter Type
Bandpass
Operating Temperature
-40 to 85 C (-40 to 185 F)
Insertion Loss
199 dB
View Details
4 suppliers