Mini-Circuits Lumped LC Band Pass Filter, 238 - 242 MHz, 50Ω SXBP-240+

Description
Lumped LC Band Pass Filter, 238 - 242 MHz, 50Ω
Request a Quote Datasheet
Description
Lumped LC Band Pass Filter, 238 - 242 MHz, 50Ω
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lumped LC Band Pass Filter, 238 - 242 MHz, 50Ω - SXBP-240+ - Mini-Circuits
Brooklyn, NY, United States
Lumped LC Band Pass Filter, 238 - 242 MHz, 50Ω
SXBP-240+
Lumped LC Band Pass Filter, 238 - 242 MHz, 50Ω SXBP-240+
Lumped LC Band Pass Filter, 238 - 242 MHz, 50Ω

Lumped LC Band Pass Filter, 238 - 242 MHz, 50Ω

Supplier's Site Datasheet
RF Filters - 3157-SXBP-240+TR-ND - DigiKey
Thief River Falls, MN, United States
LUMPED LC BPF, 238 - 242 MHZ

LUMPED LC BPF, 238 - 242 MHZ

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number SXBP-240+ 3157-SXBP-240+TR-ND
Product Name Lumped LC Band Pass Filter, 238 - 242 MHz, 50Ω RF Filters
Filter Type Bandpass Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Filter Technology Passive Filter
Fc 240 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Lumped LC Band Pass Filter, 20 - 21 MHz, 50Ω - SXBP-20R5+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Insertion Loss 20.5 dB
View Details
2 suppliers
Ceramic Filters - 3157-HFCN-1150+CT-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type High Pass
Fc 2860 MHz
View Details
3 suppliers
RF Filters - 3157-HFCG-3250+TR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type High Pass
Fc 10075 MHz
View Details
RF Filters - 3157-HFCG-2100+TR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type High Pass
Fc 4100 MHz
View Details