Mini-Circuits Lumped LC Band Pass Filter, 20 - 1000 MHz, 50Ω BPF-C510+

Description
The BPF-C510+ is a wide band filter in a small shielded package (size of 0.87" x 0.80" x 0.25") fabricated using SMT technology. This filter offers sharp roll-off and rejection of 40dB Typ. for use in receiver front end applications..
Request a Quote Datasheet
Description
The BPF-C510+ is a wide band filter in a small shielded package (size of 0.87" x 0.80" x 0.25") fabricated using SMT technology. This filter offers sharp roll-off and rejection of 40dB Typ. for use in receiver front end applications..
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lumped LC Band Pass Filter, 20 - 1000 MHz, 50Ω - BPF-C510+ - Mini-Circuits
Brooklyn, NY, United States
Lumped LC Band Pass Filter, 20 - 1000 MHz, 50Ω
BPF-C510+
Lumped LC Band Pass Filter, 20 - 1000 MHz, 50Ω BPF-C510+
The BPF-C510+ is a wide band filter in a small shielded package (size of 0.87" x 0.80" x 0.25") fabricated using SMT technology. This filter offers sharp roll-off and rejection of 40dB Typ. for use in receiver front end applications..

The BPF-C510+ is a wide band filter in a small shielded package (size of 0.87" x 0.80" x 0.25") fabricated using SMT technology. This filter offers sharp roll-off and rejection of 40dB Typ. for use in receiver front end applications..

Supplier's Site Datasheet
RF Filters - 3157-BPF-C510+TR-ND - DigiKey
Thief River Falls, MN, United States
510MHz Center Frequency Band Pass RF Filter (Radio Frequency) 980MHz Bandwidth 2.7dB 14-SMD Module

510MHz Center Frequency Band Pass RF Filter (Radio Frequency) 980MHz Bandwidth 2.7dB 14-SMD Module

Buy Now Datasheet
Laguna Hills, CA, United States
RF Filters - BPF-C510+
BPF-C510+
RF Filters - BPF-C510+ BPF-C510+
Manufacturer: Mini-Circuits Win Source Part Number: 913408-BPF-C510+ Features: 510MHz Center Frequency Band Pass RF Filter (Radio Frequency) 980MHz Bandwidth 2.7dB 14-SMD Module Package: Reel - TR Package: 14-SMD Module Mounting: Surface Mount Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8548.90.0100

Manufacturer: Mini-Circuits
Win Source Part Number: 913408-BPF-C510+
Features: 510MHz Center Frequency Band Pass RF Filter (Radio Frequency) 980MHz Bandwidth 2.7dB 14-SMD Module
Package: Reel - TR
Package: 14-SMD Module
Mounting: Surface Mount
Categories: Filters
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
HTSUS: 8548.90.0100

Buy Now Datasheet
RF Filters - BPF-C510+ - ODG (Origin Data Global)
Shenzhen, China
RF Filters
BPF-C510+
RF Filters BPF-C510+
RF FILTER BAND PASS 510MHZ 14SMD

RF FILTER BAND PASS 510MHZ 14SMD

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number BPF-C510+ 3157-BPF-C510+TR-ND BPF-C510+ BPF-C510+
Product Name Lumped LC Band Pass Filter, 20 - 1000 MHz, 50Ω RF Filters RF Filters - BPF-C510+ RF Filters
Filter Type Bandpass Bandpass Bandpass; Band Pass
Operating Temperature -40 to 85 C (-40 to 185 F)
Insertion Loss 510 dB 2.7 dB 2.7 dB
Filter Technology Passive Filter
Unlock Full Specs
to access all available technical data

Similar Products

LTCC Band Pass Filter, 1530 - 1620 MHz, 50Ω - VBF-1575+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 100 C (-67 to 212 F)
Insertion Loss 1575 dB
View Details
3 suppliers
Ceramic Filters - 3157-LFCN-1575D+TR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Low Pass
Insertion Loss 1 dB
View Details
3 suppliers
RF Filters - 3157-ALF-12000+TR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Low Pass
Bandwidth 1.20E7 kHz
View Details
LTCC Band Pass Filter, 7100 - 7300 MHz, 50Ω - BFCN-7200+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 100 C (-67 to 212 F)
Insertion Loss 7200 dB
View Details
4 suppliers