Mini-Circuits LTCC Band Pass Filter, 3130 - 5040 MHz, 50Ω BFCV-4085+

Description
The BFCV-4085+ LTCC Band Pass Filter is constructed with multiple layers in order to achieve a miniature size and high repeatability of performance. Wrap-around terminations minimize variations in performance due to parasitics. These units offer low insertion loss and very good wide band rejection.
Request a Quote
Description
The BFCV-4085+ LTCC Band Pass Filter is constructed with multiple layers in order to achieve a miniature size and high repeatability of performance. Wrap-around terminations minimize variations in performance due to parasitics. These units offer low insertion loss and very good wide band rejection.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The BFCV-4085+ is a surface-mount LTCC band-pass filter designed for RF applications in the 3130 to 5040 MHz range with a 50 Ω impedance. It features a 1210 footprint, 1.5 dB typical insertion loss, 9 dB typical passband return loss, and 20 dB typical stopband rejection. Operating temperature ranges from -55°C to +100°C, with a power rating of 5 W at +25°C, decreasing linearly to 0.25 W at +100°C. The case style is JV1210C with tin-over-nickel plating, and it is RoHS/REACH compliant. The component requires external DC blocking capacitors in DC-biased applications.

Datasheet Summary
Powered by GS/AI

The BFCV-4085+ is a surface-mount LTCC band-pass filter designed for RF applications in the 3130 to 5040 MHz range with a 50 Ω impedance. It features a 1210 footprint, 1.5 dB typical insertion loss, 9 dB typical passband return loss, and 20 dB typical stopband rejection. Operating temperature ranges from -55°C to +100°C, with a power rating of 5 W at +25°C, decreasing linearly to 0.25 W at +100°C. The case style is JV1210C with tin-over-nickel plating, and it is RoHS/REACH compliant. The component requires external DC blocking capacitors in DC-biased applications.

Suppliers

Company
Product
Description
Supplier Links
LTCC Band Pass Filter, 3130 - 5040 MHz, 50Ω - BFCV-4085+ - Mini-Circuits
Brooklyn, NY, United States
LTCC Band Pass Filter, 3130 - 5040 MHz, 50Ω
BFCV-4085+
LTCC Band Pass Filter, 3130 - 5040 MHz, 50Ω BFCV-4085+
The BFCV-4085+ LTCC Band Pass Filter is constructed with multiple layers in order to achieve a miniature size and high repeatability of performance. Wrap-around terminations minimize variations in performance due to parasitics. These units offer low insertion loss and very good wide band rejection.

The BFCV-4085+ LTCC Band Pass Filter is constructed with multiple layers in order to achieve a miniature size and high repeatability of performance. Wrap-around terminations minimize variations in performance due to parasitics. These units offer low insertion loss and very good wide band rejection.

Supplier's Site Datasheet
Ceramic Filters - 3157-BFCV-4085+CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Filters
3157-BFCV-4085+CT-ND
Ceramic Filters 3157-BFCV-4085+CT-ND
4.085GHz Center Band Pass Ceramic Filter 1.91GHz 50Ohm 4-SMD, No Lead

4.085GHz Center Band Pass Ceramic Filter 1.91GHz 50Ohm 4-SMD, No Lead

Buy Now Datasheet
Ceramic Filters - 3157-BFCV-4085+DKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Filters
3157-BFCV-4085+DKR-ND
Ceramic Filters 3157-BFCV-4085+DKR-ND
4.085GHz Center Band Pass Ceramic Filter 1.91GHz 50Ohm 4-SMD, No Lead

4.085GHz Center Band Pass Ceramic Filter 1.91GHz 50Ohm 4-SMD, No Lead

Buy Now Datasheet
Ceramic Filters - 3157-BFCV-4085+TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Filters
3157-BFCV-4085+TR-ND
Ceramic Filters 3157-BFCV-4085+TR-ND
4.085GHz Center Band Pass Ceramic Filter 1.91GHz 50Ohm 4-SMD, No Lead

4.085GHz Center Band Pass Ceramic Filter 1.91GHz 50Ohm 4-SMD, No Lead

Buy Now Datasheet
Ceramic Filters - BFCV-4085+ - ODG (Origin Data Global)
Shenzhen, China
Ceramic Filters
BFCV-4085+
Ceramic Filters BFCV-4085+
LTCC BAND PASS FILTER, 3130 - 50

LTCC BAND PASS FILTER, 3130 - 50

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits DigiKey ODG (Origin Data Global)
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters RF Band Pass Filters
Product Number BFCV-4085+ 3157-BFCV-4085+CT-ND BFCV-4085+
Product Name LTCC Band Pass Filter, 3130 - 5040 MHz, 50Ω Ceramic Filters Ceramic Filters
Filter Type Bandpass Bandpass
Operating Temperature -55 to 100 C (-67 to 212 F)
Insertion Loss 4085 dB 4 dB 4 dB
Filter Technology Passive Filter
Unlock Full Specs
to access all available technical data

Similar Products

LTCC Band Pass Filter, 37000 - 40000 MHz, 50Ω - BFCQ-3852A+ - Mini-Circuits
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
LTCC Band Pass Filter, 11160 - 11970 MHz, 50Ω - BFCN-1152+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 100 C (-67 to 212 F)
Insertion Loss 11540 dB
View Details
4 suppliers
RF Filters - 3157-BLP-1.9+-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Low Pass
Insertion Loss 1 dB
View Details
LTCC Band Pass Filter, 330 - 500 MHz, 50Ω - BFTC-415+ - Mini-Circuits
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers