Mini-Circuits Thin Film Bandpass Filter, 9.2 - 9.4 GHz, 50Ω, SMA Male/Female ZABF-9R3G-S+

Description
Mini-Circuits’ Connectorized Thin-Film filters offer low insertion loss and high rejection realized via Thin-Film on Alumina substrate, using a sputtering process that can guarantee an enhanced Q and repeatable performance. Low pass, high pass, and bandpass connectorized thin-film designs can be realized with this technology up to 40 GHz in a small form factor helping customers achieve their SWaP objectives. Using our high quality thin-film manufacturing process we can guarantee repeatability on large batches of filters.
Request a Quote
Description
Mini-Circuits’ Connectorized Thin-Film filters offer low insertion loss and high rejection realized via Thin-Film on Alumina substrate, using a sputtering process that can guarantee an enhanced Q and repeatable performance. Low pass, high pass, and bandpass connectorized thin-film designs can be realized with this technology up to 40 GHz in a small form factor helping customers achieve their SWaP objectives. Using our high quality thin-film manufacturing process we can guarantee repeatability on large batches of filters.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ZABF-9R3G-S+ is a thin-film bandpass filter designed for use in the 9.2 to 9.4 GHz range with 50 Ω impedance and SMA male/female connectors. It features a typical passband insertion loss of 2.4 dB and a typical stopband rejection of 53 dB. The device operates over a temperature range of -55°C to +125°C and supports a maximum input power of 1 W within the passband. It is constructed using a thin-film on alumina substrate with a sputtering process for enhanced Q and repeatability. The physical case style is designated as UK3042. The filter is RoHS compliant and meets environmental rating ENV144.

Datasheet Summary
Powered by GS/AI

The ZABF-9R3G-S+ is a thin-film bandpass filter designed for use in the 9.2 to 9.4 GHz range with 50 Ω impedance and SMA male/female connectors. It features a typical passband insertion loss of 2.4 dB and a typical stopband rejection of 53 dB. The device operates over a temperature range of -55°C to +125°C and supports a maximum input power of 1 W within the passband. It is constructed using a thin-film on alumina substrate with a sputtering process for enhanced Q and repeatability. The physical case style is designated as UK3042. The filter is RoHS compliant and meets environmental rating ENV144.

Suppliers

Company
Product
Description
Supplier Links
Thin Film Bandpass Filter, 9.2 - 9.4 GHz, 50Ω, SMA Male/Female - ZABF-9R3G-S+ - Mini-Circuits
Brooklyn, NY, United States
Thin Film Bandpass Filter, 9.2 - 9.4 GHz, 50Ω, SMA Male/Female
ZABF-9R3G-S+
Thin Film Bandpass Filter, 9.2 - 9.4 GHz, 50Ω, SMA Male/Female ZABF-9R3G-S+
Mini-Circuits’ Connectorized Thin-Film filters offer low insertion loss and high rejection realized via Thin-Film on Alumina substrate, using a sputtering process that can guarantee an enhanced Q and repeatable performance. Low pass, high pass, and bandpass connectorized thin-film designs can be realized with this technology up to 40 GHz in a small form factor helping customers achieve their SWaP objectives. Using our high quality thin-film manufacturing process we can guarantee repeatability on large batches of filters.

Mini-Circuits’ Connectorized Thin-Film filters offer low insertion loss and high rejection realized via Thin-Film on Alumina substrate, using a sputtering process that can guarantee an enhanced Q and repeatable performance. Low pass, high pass, and bandpass connectorized thin-film designs can be realized with this technology up to 40 GHz in a small form factor helping customers achieve their SWaP objectives. Using our high quality thin-film manufacturing process we can guarantee repeatability on large batches of filters.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Filters and Microwave Filters
Product Number ZABF-9R3G-S+
Product Name Thin Film Bandpass Filter, 9.2 - 9.4 GHz, 50Ω, SMA Male/Female
Filter Type Bandpass
Unlock Full Specs
to access all available technical data

Similar Products

LTCC Band Pass Filter, 7800 - 8100 MHz, 50Ω - BFCN-7900+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 100 C (-67 to 212 F)
Insertion Loss 7900 dB
View Details
2 suppliers
Lumped LC Band Pass Filter, 194 - 204 MHz, 50Ω - BPF-B199+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Insertion Loss 199 dB
View Details
4 suppliers
Ceramic Resonator Band Pass Filter, 1217 - 1238 MHz, 50Ω - CBP-1228C+ - Mini-Circuits
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers