The BFCN-7900+ is an LTCC bandpass filter designed for use in transmitter and receiver circuits, with a passband of 7800 to 8100 MHz and a characteristic impedance of 50Ω. It features a compact FV1206-4 case measuring 3.2 mm x 1.6 mm, low typical insertion loss of 1.6 dB, and wrap-around terminations for improved solderability and mechanical robustness. The filter is hermetically sealed, temperature stable, and operates reliably from -55°C to 100°C. Maximum RF power input is 2 W at 25°C, derating linearly to 0.5 W at 100°C. It offers sharp rejection near the band edges and is RoHS compliant.
The BFCN-7900+ LTCC Band Pass Filter is constructed with 5 layers in order to achieve a miniature size and high repeatability of performance. Wrap-around terminations minimize variations in performance due to parasitics. Covering 7900 MHz ±150 MHz, these units offer low insertion loss and good rejection at the band reject edges.
7.9GHz Center Band Pass Ceramic Filter 300MHz 50Ohm 4-SMD, No Lead
| Mini-Circuits | DigiKey | |
|---|---|---|
| Product Category | RF Filters and Microwave Filters | RF Filters and Microwave Filters |
| Product Number | BFCN-7900+ | 3157-BFCN-7900+TR-ND |
| Product Name | LTCC Band Pass Filter, 7800 - 8100 MHz, 50Ω | Ceramic Filters |
| Filter Type | Bandpass | Bandpass |
| Operating Temperature | -55 to 100 C (-67 to 212 F) | |
| Insertion Loss | 7900 dB | 3.5 dB |