The BPF-B199+ is a surface mount bandpass filter designed for 194 to 204 MHz operation with a 50 Ω impedance. It is housed in a shielded HZ1198 case measuring 0.472" x 0.826" x 0.220". The filter exhibits a typical insertion loss of 4.2 dB within the passband, a VSWR of 1.2:1, and greater than 70 dB rejection up to 2000 MHz. It operates reliably from -40°C to 85°C and supports a maximum RF power input of 0.25 W. The component is RoHS compliant and features sharp roll-off and low group delay variation within the passband.
The BPF-B199+ is a narrow-band bandpass filter in a shielded package (size of 0.472" x 0.826" x .22") fabricated us- ing SMT technology. Covering 199 MHz ± 5 MHz band width, these units offer good matching within the passband and high rejection. This unit uses a miniature high Q capacitors and wire welded inductors for high reliability. In addition it has repeatable performance across production lots and consistent performance across temperature.
199MHz Center Frequency Band Pass RF Filter (Radio Frequency) 10MHz Bandwidth 5dB 6-SMD, No Lead
RF FILTER BAND PASS 199MHZ 6SMD
RF FILTER BAND PASS 199MHZ 6SMD
Manufacturer: Mini-Circuits
Win Source Part Number: 913406-BPF-B199+
Features: 199MHz Center Frequency Band Pass RF Filter (Radio Frequency) 10MHz Bandwidth 5dB 6-SMD, No Lead
Package: Reel - TR
Package: 6-SMD, No Lead
Mounting: Surface Mount
Categories: Filters
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
HTSUS: 8548.90.0100
RF FILTER BAND PASS 199MHZ 6SMD
| Mini-Circuits | DigiKey | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | RF Filters and Microwave Filters | RF Filters and Microwave Filters | RF Filters and Microwave Filters | RF Filters and Microwave Filters |
| Product Number | BPF-B199+ | 3157-BPF-B199+TR-ND | BPF-B199+ | BPF-B199+ |
| Product Name | Lumped LC Band Pass Filter, 194 - 204 MHz, 50Ω | RF Filters | RF Filters - BPF-B199+ | RF Filters |
| Filter Type | Bandpass | Bandpass | Bandpass; Band Pass | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | |||
| Insertion Loss | 199 dB | 5 dB | 5 dB | |
| Filter Technology | Passive Filter |