Mini-Circuits Ceramic Filters HFCN-740D+

Description
1.79GHz Center High Pass Ceramic Filter 2.02GHz 50Ohm 4-SMD, No Lead
Request a Quote Datasheet
Description
1.79GHz Center High Pass Ceramic Filter 2.02GHz 50Ohm 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Filters - 3157-HFCN-740D+TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Filters
3157-HFCN-740D+TR-ND
Ceramic Filters 3157-HFCN-740D+TR-ND
1.79GHz Center High Pass Ceramic Filter 2.02GHz 50Ohm 4-SMD, No Lead

1.79GHz Center High Pass Ceramic Filter 2.02GHz 50Ohm 4-SMD, No Lead

Buy Now Datasheet
Ceramic Filters - 3157-HFCN-740D+DKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Filters
3157-HFCN-740D+DKR-ND
Ceramic Filters 3157-HFCN-740D+DKR-ND
1.79GHz Center High Pass Ceramic Filter 2.02GHz 50Ohm 4-SMD, No Lead

1.79GHz Center High Pass Ceramic Filter 2.02GHz 50Ohm 4-SMD, No Lead

Buy Now Datasheet
Ceramic Filters - 3157-HFCN-740D+CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Filters
3157-HFCN-740D+CT-ND
Ceramic Filters 3157-HFCN-740D+CT-ND
1.79GHz Center High Pass Ceramic Filter 2.02GHz 50Ohm 4-SMD, No Lead

1.79GHz Center High Pass Ceramic Filter 2.02GHz 50Ohm 4-SMD, No Lead

Buy Now Datasheet
Laguna Hills, CA, United States
Ceramic Filters - HFCN-740D+
HFCN-740D+
Ceramic Filters - HFCN-740D+ HFCN-740D+
Manufacturer: Mini-Circuits Win Source Part Number: 753485-HFCN-740D+ Manufacturer Homepage: www.minicircuits.com Reference Date Code: 1711+ Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Mini-Circuits
Win Source Part Number: 753485-HFCN-740D+
Manufacturer Homepage: www.minicircuits.com
Reference Date Code: 1711+
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now
Ceramic Filters - HFCN-740D+ - ODG (Origin Data Global)
Shenzhen, China
Ceramic Filters
HFCN-740D+
Ceramic Filters HFCN-740D+
LTCC HIGH PASS FILTER, 780 - 280

LTCC HIGH PASS FILTER, 780 - 280

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters RF High Pass Filters
Product Number 3157-HFCN-740D+TR-ND HFCN-740D+ HFCN-740D+
Product Name Ceramic Filters Ceramic Filters - HFCN-740D+ Ceramic Filters
Filter Technology Passive Filter
Unlock Full Specs
to access all available technical data

Similar Products

RF Filters - 2312-QPQ5600TR13TR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 6185 MHz
View Details
RF Filters - 1761-B210LA0S-TTR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 21000 MHz
View Details
2300-2450MHz SMA-Female Cavity Bandstop Filter Rated at 10 Watts (CW) - HRT-SF(2375/150)-1597S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Band Reject
Fc 0.0 to 6000 MHz
Insertion Loss 2 dB
View Details
FLP-2360, 23.6 GHz Lowpass Filter - FLP-2360 - Marki Microwave LLC
Specs
Filter Type Low Pass
Fc 23600 to ? MHz
Package Type Connectorized
View Details