Mini-Circuits SMT MMIC, Medium Power, Linear, Variable Gain, HBT Amplifier, 400 MHz to 12 GHz, 50Ω, 3x3 mm QFN Style Package PVGA-123+

Description
The PVGA-123+ is a GaAs pHEMT high performance variable gain amplifier operating from 0.4 to 12 GHz. The amplifier provides 16 dB Gain, +30 dBm OIP3 and +22 dBm P1dB with 17 dB typical return loss while operating from +6 V and 77 mA DC power. The amplifier gain is voltage adjustable over a 16 dB dynamic range while maintaining excellent input IP3. The amplifier is ideal for use in very wideband ECM, Test and Measurement and Back Haul Radio systems.
Request a Quote Datasheet
Description
The PVGA-123+ is a GaAs pHEMT high performance variable gain amplifier operating from 0.4 to 12 GHz. The amplifier provides 16 dB Gain, +30 dBm OIP3 and +22 dBm P1dB with 17 dB typical return loss while operating from +6 V and 77 mA DC power. The amplifier gain is voltage adjustable over a 16 dB dynamic range while maintaining excellent input IP3. The amplifier is ideal for use in very wideband ECM, Test and Measurement and Back Haul Radio systems.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMT MMIC, Medium Power, Linear, Variable Gain, HBT Amplifier, 400 MHz to 12 GHz, 50Ω, 3x3 mm QFN Style Package - PVGA-123+ - Mini-Circuits
Brooklyn, NY, United States
SMT MMIC, Medium Power, Linear, Variable Gain, HBT Amplifier, 400 MHz to 12 GHz, 50Ω, 3x3 mm QFN Style Package
PVGA-123+
SMT MMIC, Medium Power, Linear, Variable Gain, HBT Amplifier, 400 MHz to 12 GHz, 50Ω, 3x3 mm QFN Style Package PVGA-123+
The PVGA-123+ is a GaAs pHEMT high performance variable gain amplifier operating from 0.4 to 12 GHz. The amplifier provides 16 dB Gain, +30 dBm OIP3 and +22 dBm P1dB with 17 dB typical return loss while operating from +6 V and 77 mA DC power. The amplifier gain is voltage adjustable over a 16 dB dynamic range while maintaining excellent input IP3. The amplifier is ideal for use in very wideband ECM, Test and Measurement and Back Haul Radio systems.

The PVGA-123+ is a GaAs pHEMT high performance variable gain amplifier operating from 0.4 to 12 GHz. The amplifier provides 16 dB Gain, +30 dBm OIP3 and +22 dBm P1dB with 17 dB typical return loss while operating from +6 V and 77 mA DC power. The amplifier gain is voltage adjustable over a 16 dB dynamic range while maintaining excellent input IP3. The amplifier is ideal for use in very wideband ECM, Test and Measurement and Back Haul Radio systems.

Supplier's Site Datasheet
RF Amplifiers - 3157-PVGA-123+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
3157-PVGA-123+TR-ND
RF Amplifiers 3157-PVGA-123+TR-ND
SMT VGA, 0.4 - 12 GHZ, 50

SMT VGA, 0.4 - 12 GHZ, 50

Buy Now Datasheet
RF Amplifiers - 3157-PVGA-123+DKR-ND - DigiKey
Thief River Falls, MN, United States
SMT VGA, 0.4 - 12 GHZ, 50

SMT VGA, 0.4 - 12 GHZ, 50

Buy Now Datasheet
RF Amplifiers - 3157-PVGA-123+CT-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
3157-PVGA-123+CT-ND
RF Amplifiers 3157-PVGA-123+CT-ND
SMT VGA, 0.4 - 12 GHZ, 50

SMT VGA, 0.4 - 12 GHZ, 50

Buy Now Datasheet
RF and Wireless - RF Amplifiers - PVGA-123+ - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Amplifiers
PVGA-123+
RF and Wireless - RF Amplifiers PVGA-123+
SMT VGA, 0.4 - 12 GHZ, 50

SMT VGA, 0.4 - 12 GHZ, 50

Supplier's Site

Technical Specifications

  Mini-Circuits DigiKey Acme Chip Technology Co., Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number PVGA-123+ 3157-PVGA-123+TR-ND PVGA-123+
Product Name SMT MMIC, Medium Power, Linear, Variable Gain, HBT Amplifier, 400 MHz to 12 GHz, 50Ω, 3x3 mm QFN Style Package RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Power Amplifier Low Noise Amplifier; Power Amplifier
MMIC Tech. MMIC
Package Type Surface Mount Surface Mount; 12-VQFN Exposed Pad
Nominal Impedance 50
Applications Radar
Unlock Full Specs
to access all available technical data

Similar Products

SMT MMIC, Linear, Gain Block, HBT Amplifier, DC to 1000 MHz, 50Ω, Ceramic - RAM-4+ - Mini-Circuits
Specs
RoHS Compliant RoHS
Operating Temperature -54 to 100 C (-65 to 212 F)
Frequency Range 1000 MHz
View Details
3 suppliers
SMT MMIC, Low Noise, Medium Power, Linear Amplifier, 1100 MHz to 4000 MHz, 50Ω, 2x2 mm QFN Style Package - PMA2-43LN+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Frequency Range 1100 to 4000 MHz
Minimum Gain 12.9 dB
View Details
4 suppliers
SMT MMIC, Low Noise, Medium Power, Linear Transistor, 45 MHz to 6000 MHz, 50Ω, QFN Style Package - TAV1-541NM+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Operating Temperature -40 to 85 C (-40 to 185 F)
MMIC Tech. MMIC
View Details
SMT MMIC, Medium Power, Linear, HBT Amplifier, DC to 4000 MHz, 50Ω, Micro-X Style Package - ERA-5+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
RoHS Compliant RoHS
Operating Temperature -45 to 85 C (-49 to 185 F)
View Details
3 suppliers