Mini-Circuits SMT MMIC, Low Noise, Linear, pHEMT Amplifier, 50 MHz to 6000 MHz, 50Ω, SOT-89 Style Package PGA-1021+

Description
PGA-1021+ (RoHS compliant) is an advanced wideband amplifier fabricated using E-pHEMT technology and offers extremely high dynamic range over a broad frequency range and with low noise figure. In addition, the PGA-1021+ has good input and output return loss over a broad frequency range without the need for external matching components and has demonstrated excellent reliability. Lead finish is SnAgNi. It has repeatable performance from lot to lot and is enclosed in a SOT-89 package for very good thermal performance.
Request a Quote Datasheet
Description
PGA-1021+ (RoHS compliant) is an advanced wideband amplifier fabricated using E-pHEMT technology and offers extremely high dynamic range over a broad frequency range and with low noise figure. In addition, the PGA-1021+ has good input and output return loss over a broad frequency range without the need for external matching components and has demonstrated excellent reliability. Lead finish is SnAgNi. It has repeatable performance from lot to lot and is enclosed in a SOT-89 package for very good thermal performance.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMT MMIC, Low Noise, Linear, pHEMT Amplifier, 50 MHz to 6000 MHz, 50Ω, SOT-89 Style Package - PGA-1021+ - Mini-Circuits
Brooklyn, NY, United States
SMT MMIC, Low Noise, Linear, pHEMT Amplifier, 50 MHz to 6000 MHz, 50Ω, SOT-89 Style Package
PGA-1021+
SMT MMIC, Low Noise, Linear, pHEMT Amplifier, 50 MHz to 6000 MHz, 50Ω, SOT-89 Style Package PGA-1021+
PGA-1021+ (RoHS compliant) is an advanced wideband amplifier fabricated using E-pHEMT technology and offers extremely high dynamic range over a broad frequency range and with low noise figure. In addition, the PGA-1021+ has good input and output return loss over a broad frequency range without the need for external matching components and has demonstrated excellent reliability. Lead finish is SnAgNi. It has repeatable performance from lot to lot and is enclosed in a SOT-89 package for very good thermal performance.

PGA-1021+ (RoHS compliant) is an advanced wideband amplifier fabricated using E-pHEMT technology and offers extremely high dynamic range over a broad frequency range and with low noise figure. In addition, the PGA-1021+ has good input and output return loss over a broad frequency range without the need for external matching components and has demonstrated excellent reliability. Lead finish is SnAgNi. It has repeatable performance from lot to lot and is enclosed in a SOT-89 package for very good thermal performance.

Supplier's Site Datasheet
Laguna Hills, CA, United States
RF Amplifiers - PGA-1021+
889000-PGA-1021+
RF Amplifiers - PGA-1021+ 889000-PGA-1021+
Manufacturer: Mini-Circuits Win Source Part Number: 889000-PGA-1021+ Features: RF Amplifier IC CATV, DBS, LTE, MMDS, Wireless LAN 50MHz ~ 6GHz SOT-89 Package: Reel - TR Package: TO-243AA Mounting: Surface Mount Categories: RF/IF and RFID Case / Package: SOT-89 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8542.33.0001 Other Part Number: 3157-PGA-1021+DKR, 3157-PGA-1021+CT, 3157-PGA-1021+TR

Manufacturer: Mini-Circuits
Win Source Part Number: 889000-PGA-1021+
Features: RF Amplifier IC CATV, DBS, LTE, MMDS, Wireless LAN 50MHz ~ 6GHz SOT-89
Package: Reel - TR
Package: TO-243AA
Mounting: Surface Mount
Categories: RF/IF and RFID
Case / Package: SOT-89
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
HTSUS: 8542.33.0001
Other Part Number: 3157-PGA-1021+DKR, 3157-PGA-1021+CT, 3157-PGA-1021+TR

Buy Now Datasheet
RF Amplifiers - 3157-PGA-1021+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
3157-PGA-1021+TR-ND
RF Amplifiers 3157-PGA-1021+TR-ND
RF Amplifier IC CATV, DBS, LTE, MMDS, Wireless LAN 50MHz ~ 6GHz SOT-89

RF Amplifier IC CATV, DBS, LTE, MMDS, Wireless LAN 50MHz ~ 6GHz SOT-89

Buy Now Datasheet
RF Amplifiers - 3157-PGA-1021+DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifier IC CATV, DBS, LTE, MMDS, Wireless LAN 50MHz ~ 6GHz SOT-89

RF Amplifier IC CATV, DBS, LTE, MMDS, Wireless LAN 50MHz ~ 6GHz SOT-89

Buy Now Datasheet
RF Amplifiers - 3157-PGA-1021+CT-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
3157-PGA-1021+CT-ND
RF Amplifiers 3157-PGA-1021+CT-ND
RF Amplifier IC CATV, DBS, LTE, MMDS, Wireless LAN 50MHz ~ 6GHz SOT-89

RF Amplifier IC CATV, DBS, LTE, MMDS, Wireless LAN 50MHz ~ 6GHz SOT-89

Buy Now Datasheet
RF and Wireless - RF Amplifiers - PGA-1021+ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
PGA-1021+
RF and Wireless - RF Amplifiers PGA-1021+
IC RF AMP CATV 50MHZ-6GHZ SOT89

IC RF AMP CATV 50MHZ-6GHZ SOT89

Supplier's Site

Technical Specifications

  Mini-Circuits Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers RF Amplifiers
Product Number PGA-1021+ 889000-PGA-1021+ 3157-PGA-1021+TR-ND PGA-1021+
Product Name SMT MMIC, Low Noise, Linear, pHEMT Amplifier, 50 MHz to 6000 MHz, 50Ω, SOT-89 Style Package RF Amplifiers - PGA-1021+ RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier Low Noise Amplifier; Power Amplifier
RoHS Compliant RoHS
Frequency Range 50 to 6000 MHz 50 to 6000 MHz 50 to 6000 MHz
Minimum Gain 9.8 dB 9.8 dB ? to 9.8 dB
Maximum Gain 17.2 dB 9.8 dB 9.8 dB
Unlock Full Specs
to access all available technical data

Similar Products

SMT MMIC, Medium Power, Linear, pHEMT Amplifier, 50 MHz to 1500 MHz, 50Ω, SOT-89 Style Package - PHA-101+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
RoHS Compliant RoHS
MMIC Tech. MMIC
View Details
3 suppliers
SMT Low Noise Amplifier, 12.5 - 20 GHz, 50Ω - PMA3-10203+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier
Operating Temperature -45 to 105 C (-49 to 221 F)
Frequency Range 12500 to 20000 MHz
View Details
2 suppliers
Connectorized SMA-N, High Power, Linear Amplifier, 2000 MHz to 2400 MHz, 50Ω - ZHL2G02G4125+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Frequency Range 2000 to 2400 MHz
Minimum Gain 46 dB
View Details
SMT MMIC, Low Noise, Bypass Amplifier, 30 to 8000 MHz, 50Ω, 2x2 mm QFN Style Package - TSY-83LNW+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier
Operating Temperature -55 to 105 C (-67 to 221 F)
MMIC Tech. MMIC
View Details