The ZFL-1000H+ is a 50Ω coaxial amplifier covering 10 to 1000 MHz with a typcal gain of 28 dB, noise figure of 4 dB, and third-order intercept point of +33 dBm. It operates from a +15 V supply drawing 160 mA max and is housed in an SS98 case measuring 31.75 × 39.62 × 19.05 mm, weighing 70 grams without a heat sink. The device includes SMA connectors, has a maximum VSWR of 1.4:1, and supports an operating temperature range of -20°C to 71°C. RoHS compliant, it requires external heat sinking if operated above ambient to maintain junction temperature ≤71°C.
Connectorized SMA, Medium Power, Linear Amplifier, 10 MHz to 1000 MHz, 50Ω
MEDIUM POWER, LINEAR AMP
| Mini-Circuits | DigiKey | |
|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers |
| Product Number | ZFL-1000H+ | 3157-ZFL-1000H+-ND |
| Product Name | Connectorized SMA, Medium Power, Linear Amplifier, 10 MHz to 1000 MHz, 50Ω | RF Amplifiers |
| Amplifier Type | Power Amplifier | Low Noise Amplifier; Power Amplifier |
| Operating Temperature | -20 to 71 C (-4 to 160 F) | |
| Package Type | Connectorized | Connectorized; Module |
| Connectors | SMA | |
| Nominal Impedance | 50 |