Mini-Circuits Rack SMA, Medium Power Amplifier, 6000 MHz to 18 GHz, 50Ω TVA-63-183

Description
The TVA-63-183 is a wideband instrument amplifier covering the 6,000 to 18,000 MHz frequency range while providing convenience, portability and ease of use.
Request a Quote
Description
The TVA-63-183 is a wideband instrument amplifier covering the 6,000 to 18,000 MHz frequency range while providing convenience, portability and ease of use.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TVA-63-183 is a wideband instrument amplifier operating from 6 to 18 GHz with a nominal gain of 24 dB and an output power of 18 dBm, designed for use in test instrumentation and lab applications. It features an integrated 110/220 VAC power supply, thermally self-protective circuitry with an LED indicator, and SMA connectors. The unit is housed in a case style AP1601 measuring 248.9 mm by 121.9 mm by 170.2 mm and weighs 1200 grams. Input and output VSWR are up to 1.5:1 and 1.25:1 respectively, with isolation of 62 dB. Operating temperature ranges from 0°C to 55°C, and it includes a carrying handle for portability.

Datasheet Summary
Powered by GS/AI

The TVA-63-183 is a wideband instrument amplifier operating from 6 to 18 GHz with a nominal gain of 24 dB and an output power of 18 dBm, designed for use in test instrumentation and lab applications. It features an integrated 110/220 VAC power supply, thermally self-protective circuitry with an LED indicator, and SMA connectors. The unit is housed in a case style AP1601 measuring 248.9 mm by 121.9 mm by 170.2 mm and weighs 1200 grams. Input and output VSWR are up to 1.5:1 and 1.25:1 respectively, with isolation of 62 dB. Operating temperature ranges from 0°C to 55°C, and it includes a carrying handle for portability.

Suppliers

Company
Product
Description
Supplier Links
Rack SMA, Medium Power Amplifier, 6000 MHz to 18 GHz, 50Ω - TVA-63-183 - Mini-Circuits
Brooklyn, NY, United States
Rack SMA, Medium Power Amplifier, 6000 MHz to 18 GHz, 50Ω
TVA-63-183
Rack SMA, Medium Power Amplifier, 6000 MHz to 18 GHz, 50Ω TVA-63-183
The TVA-63-183 is a wideband instrument amplifier covering the 6,000 to 18,000 MHz frequency range while providing convenience, portability and ease of use.

The TVA-63-183 is a wideband instrument amplifier covering the 6,000 to 18,000 MHz frequency range while providing convenience, portability and ease of use.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Amplifiers
Product Number TVA-63-183
Product Name Rack SMA, Medium Power Amplifier, 6000 MHz to 18 GHz, 50Ω
Amplifier Type Power Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

Connectorized SMA-N, High Power, Linear Amplifier, 24 MHz to 30 MHz, 50Ω - RFE-24M30M1K7X+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Frequency Range 27.12 MHz
Minimum Gain 25 dB
View Details
SMT Low Noise Amplifier, 5.5 - 12.5 GHz, 50Ω - PMA3-5123+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier
Operating Temperature -45 to 105 C (-49 to 221 F)
Frequency Range 5500 to 12500 MHz
View Details
2 suppliers
SMT MMIC, Medium Power, Linear, HBT Amplifier, 10 MHz to 6000 MHz, 50Ω, SOT-89 Style Package - GVA-62+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
RoHS Compliant RoHS
Frequency Range 10 to 6000 MHz
View Details
4 suppliers
SMT MMIC, Medium Power, Linear Amplifier, 10 MHz to 10 GHz, 50Ω, 5x5 mm QFN Style Package - PMA5-83-LV+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Applications Military / Defense
Frequency Range 10 to 10000 MHz
View Details
2 suppliers