Mini-Circuits Reflectionless Band Pass Filter, 15500 - 16500 MHz, 50Ω XBF-163+

Description
Reflectionless Band Pass Filter, 15500 - 16500 MHz, 50Ω
Request a Quote Datasheet
Description
Reflectionless Band Pass Filter, 15500 - 16500 MHz, 50Ω
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reflectionless Band Pass Filter, 15500 - 16500 MHz, 50Ω - XBF-163+ - Mini-Circuits
Brooklyn, NY, United States
Reflectionless Band Pass Filter, 15500 - 16500 MHz, 50Ω
XBF-163+
Reflectionless Band Pass Filter, 15500 - 16500 MHz, 50Ω XBF-163+
Reflectionless Band Pass Filter, 15500 - 16500 MHz, 50Ω

Reflectionless Band Pass Filter, 15500 - 16500 MHz, 50Ω

Supplier's Site Datasheet
RF Filters - 3157-XBF-163+TR-ND - DigiKey
Thief River Falls, MN, United States
16GHz Center Frequency Band Pass RF Filter (Radio Frequency) 1GHz Bandwidth 6dB 24-VFQFN Exposed Pad

16GHz Center Frequency Band Pass RF Filter (Radio Frequency) 1GHz Bandwidth 6dB 24-VFQFN Exposed Pad

Buy Now Datasheet
RF Filters - 3157-XBF-163+DKR-ND - DigiKey
Thief River Falls, MN, United States
16GHz Center Frequency Band Pass RF Filter (Radio Frequency) 1GHz Bandwidth 6dB 24-VFQFN Exposed Pad

16GHz Center Frequency Band Pass RF Filter (Radio Frequency) 1GHz Bandwidth 6dB 24-VFQFN Exposed Pad

Buy Now Datasheet
RF Filters - 3157-XBF-163+CT-ND - DigiKey
Thief River Falls, MN, United States
16GHz Center Frequency Band Pass RF Filter (Radio Frequency) 1GHz Bandwidth 6dB 24-VFQFN Exposed Pad

16GHz Center Frequency Band Pass RF Filter (Radio Frequency) 1GHz Bandwidth 6dB 24-VFQFN Exposed Pad

Buy Now Datasheet
RF Filters - XBF-163+ - ODG (Origin Data Global)
Shenzhen, China
RF Filters
XBF-163+
RF Filters XBF-163+
RF FILTER BND PASS 16GHZ 24VFQFN

RF FILTER BND PASS 16GHZ 24VFQFN

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits DigiKey ODG (Origin Data Global)
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number XBF-163+ 3157-XBF-163+TR-ND XBF-163+
Product Name Reflectionless Band Pass Filter, 15500 - 16500 MHz, 50Ω RF Filters RF Filters
Filter Type Bandpass Bandpass Band Pass
Operating Temperature -55 to 105 C (-67 to 221 F)
Insertion Loss 4.7 dB 6 dB 6 dB
VSWR 67 :1
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Resonator Band Pass Filter, 555 - 585 MHz, 50Ω - CBP6-570CG+ - Mini-Circuits
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
RF Filters - 3157-EQY-3-283+DKR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Low Pass
Insertion Loss 4.3 dB
View Details
Lumped LC Band Pass Filter, 20 - 21 MHz, 50Ω - SBP-20R5+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Insertion Loss 20.5 dB
View Details
LTCC Band Pass Filter, 17700 - 20200 MHz, 50Ω - BFCQ-1892+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 125 C (-67 to 257 F)
Insertion Loss 18.95 dB
View Details
2 suppliers