The CBP-1905AN+ is a surface-mount coaxial-ceramic bandpass filter designed for 50Ω systems with a center frequency of 1905 MHz and a passband from 1785 to 2025 MHz, featuring a maximum insertion loss of 1.8 dB and a VSWR of 1.7:1 within the passband. It provides stopband insertion loss of at least 20 dB from DC to 1300 MHz and from 2365 to 2650 MHz, and at least 35 dB from 2650 to 3200 MHz. The filter operates from -40°C to 85°C, supports up to 10 W RF power input at 25°C, and is housed in a TJ2826-1 package with dimensions of 12.00 × 10.00 × 3.05 mm. It is RoHS compliant and designed for rugged environmental conditions with temperature stability and reflow cycle tolerance.
Mini-Circuits’ Coaxial-Ceramic Resonator filters offer low insertion loss in very small form factors, using ceramic material with high dielectric constant and superior Q factor. Bandpass and bandstop filters,diplexer and multiplexer designs can be constructed using this technology. Low insertion loss combined with excellent power handling makes these filters well suited for transmitter and receiver signal chains. Advanced filter design and construction can achieve stopband width greater than 3x the center frequency as high as 20 GHz. All our coaxial-ceramic resonator filters are built with rugged construction, qualified to withstand multiple demanding reflow cycles. Excellent repeatability across units is achieved through precise tuning and process control.
1.905GHz Center Band Pass Ceramic Filter 240MHz 50Ohm 12-SMD Module
| Mini-Circuits | DigiKey | |
|---|---|---|
| Product Category | RF Filters and Microwave Filters | RF Filters and Microwave Filters |
| Product Number | CBP-1905AN+ | 3157-CBP-1905AN+-ND |
| Product Name | Ceramic Resonator Band Pass Filter, 1785 - 2025 MHz, 50Ω | Ceramic Filters |
| Filter Type | Bandpass | Bandpass |
| Filter Design | Ceramic Filter | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | |
| Insertion Loss | 1905 dB | 1.8 dB |