The BFCN-5540+ is a ceramic LTCC bandpass filter designed for harmonic rejection in transmitters and receivers, operating between 4620 and 6640 MHz with 50 Ω impedance. It features a 3.2 × 1.6 mm FV1206-4 package with wraparound terminations, 1.2 dB maximum passband insertion loss, 22 dB lower stopband rejection, and 30 dB upper stopband rejection. The filter supports up to 1 W RF input power at 25 °C, with derating to 0.25 W at 100 °C, and operates reliably from -55 to +100 °C. It is hermetically sealed and optimized for dense PCB layouts.
The BFCN-5540+ LTCC bandpass filter covers the 4620 to 6640 MHz passband with 1.2 dB passband insertion loss, 22 dB lower stopband rejection, and 30 dB upper stopband rejection. This model handles up to 1W RF input power and provides a wide operating temperature range from -55 to +100°C. Utilizing LTCC construction, the filter achieves excellent repeatability of performance and comes in a tiny 1206 ceramic package with wraparound terminations, minimizing performance variations due to parasitics and saving space in dense PCB layouts.
Manufacturer: Mini-Circuits
Win Source Part Number: 819280-BFCN-5540+
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited
5.54GHz Center Band Pass Ceramic Filter 2.02GHz 50Ohm 4-SMD, No Lead
CER FILTER 5.54GHZ BAND PASS
CER FILTER 5.54GHZ BAND PASS
LTCC BAND PASS FILTER, 4620 - 66
| Mini-Circuits | Win Source Electronics | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | RF Filters and Microwave Filters | RF Filters and Microwave Filters | RF Filters and Microwave Filters | RF Band Pass Filters |
| Product Number | BFCN-5540+ | BFCN-5540+ | 3157-BFCN-5540+TR-ND | BFCN-5540+ |
| Product Name | LTCC Band Pass Filter, 4620 - 6640 MHz, 50Ω | Ceramic Filters - BFCN-5540+ | Ceramic Filters | Ceramic Filters |
| Filter Type | Bandpass | Bandpass | ||
| Filter Design | Ceramic Filter | |||
| Operating Temperature | -55 to 100 C (-67 to 212 F) | |||
| Insertion Loss | 5540 dB | 4 dB | 4 dB |