Mini-Circuits Ceramic Resonator Band Pass Filter, 1320 - 1480 MHz, 50Ω CBP-1400E+

Description
CBP-1400E+ is a ceramic-coaxial-reso nator based bandpass filter in a shielded package (size of 0.638" x 0.434" x 0.105") fabricated using SMT technology. This filter offers outstanding close in rejection, low insertion loss and high power handling for use in broadband, fixed wireless, image rejection and point-to-point radio. In addition, this model uses low profile resonators which gives very good size advantage.
Request a Quote Datasheet
Description
CBP-1400E+ is a ceramic-coaxial-reso nator based bandpass filter in a shielded package (size of 0.638" x 0.434" x 0.105") fabricated using SMT technology. This filter offers outstanding close in rejection, low insertion loss and high power handling for use in broadband, fixed wireless, image rejection and point-to-point radio. In addition, this model uses low profile resonators which gives very good size advantage.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Resonator Band Pass Filter, 1320 - 1480 MHz, 50Ω - CBP-1400E+ - Mini-Circuits
Brooklyn, NY, United States
Ceramic Resonator Band Pass Filter, 1320 - 1480 MHz, 50Ω
CBP-1400E+
Ceramic Resonator Band Pass Filter, 1320 - 1480 MHz, 50Ω CBP-1400E+
CBP-1400E+ is a ceramic-coaxial-reso nator based bandpass filter in a shielded package (size of 0.638" x 0.434" x 0.105") fabricated using SMT technology. This filter offers outstanding close in rejection, low insertion loss and high power handling for use in broadband, fixed wireless, image rejection and point-to-point radio. In addition, this model uses low profile resonators which gives very good size advantage.

CBP-1400E+ is a ceramic-coaxial-resonator based bandpass filter in a shielded package (size of 0.638" x 0.434" x 0.105") fabricated using SMT technology. This filter offers outstanding close in rejection, low insertion loss and high power handling for use in broadband, fixed wireless, image rejection and point-to-point radio. In addition, this model uses low profile resonators which gives very good size advantage.

Supplier's Site Datasheet
RF Filters - 3157-CBP-1400E+-ND - DigiKey
Thief River Falls, MN, United States
RF FILTER BAND PASS 1.4GHZ 16SMD

RF FILTER BAND PASS 1.4GHZ 16SMD

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number CBP-1400E+ 3157-CBP-1400E+-ND
Product Name Ceramic Resonator Band Pass Filter, 1320 - 1480 MHz, 50Ω RF Filters
Filter Type Bandpass Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
Insertion Loss 1400 dB 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

LTCC Band Pass Filter, 2400 - 2500 MHz, 50Ω - BFCW-252+ - Mini-Circuits
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Ceramic Resonator Band Pass Filter, 2950 - 3050 MHz, 50Ω - CBP4-A3G+ - Mini-Circuits
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Lumped LC Band Pass Filter, 24 - 31 MHz, 50Ω - SXBP-27R5+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Insertion Loss 27.5 dB
View Details
2 suppliers
RF Filters - 3157-EQY-3-453+CT-ND - DigiKey
Specs
Filter Technology Passive Filter
Package Type Surface Mount; 6-TDFN Exposed Pad
View Details
2 suppliers