The BFHK-1982+ is a surface-mount LTCC bandpass filter designed for 50Ω systems with a passband of 17.5 to 22.2 GHz. It offers a maximum insertion loss of 2.8 dB within the passband and typical stopband rejections of 80 dB up to 39 GHz and 55 dB up to 53 GHz. The filter supports up to 1 W RF input power and operates from -55 to +125°C. It is housed in a standard 1812 (4.5 x 3.2 mm) LGA package with shielded construction to prevent detuning and is suited for high-volume automated assembly. The device is protected by US Patent US11744057B1.
The BFHK-1982+ LTCC Band Pass Filter achieves a miniature size and high repeatability of performance by utilizing a proprietary LTCC material system and distributed filter topology. The passband loss at 17.5-22.2 GHz is as low as 2.8 dB, with typical stopband rejections at 80 dB up to 39 GHz and 55 dB up to 53 GHz. This model handles up to 1 W RF input power, and provides a wide operating temperature range from -55 to +125°C. Utilizing a proprietary LTCC material system and a distributed filter topology, this filter is able to achieve repeatable performance on a lot-to-lot basis.
RF FILTER BAND PASS 19.7GHZ 1812
| Mini-Circuits | DigiKey | |
|---|---|---|
| Product Category | RF Filters and Microwave Filters | RF Filters and Microwave Filters |
| Product Number | BFHK-1982+ | 3157-BFHK-1982+TR-ND |
| Product Name | LTCC Band Pass Filter, 17500 - 22200 MHz, 50Ω | RF Filters |
| Filter Type | Bandpass | Bandpass |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Insertion Loss | 19.7 dB | 4 dB |
| Filter Technology | Passive Filter |