Mini-Circuits Attenuators RCAT-01+

Description
MODULE
Request a Quote Datasheet
Description
MODULE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 3157-RCAT-01+DKR-ND - DigiKey
Thief River Falls, MN, United States
MODULE

MODULE

Buy Now Datasheet
Attenuators - 3157-RCAT-01+CT-ND - DigiKey
Thief River Falls, MN, United States
MODULE

MODULE

Buy Now Datasheet
Attenuators - 3157-RCAT-01+TR-ND - DigiKey
Thief River Falls, MN, United States
MODULE

MODULE

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 3157-RCAT-01+DKR-ND
Product Name Attenuators
Attenuation 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o201008S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.3 :1
View Details
SMA Male Το SMA Female Fixed RF Attenuator - ET-20DB3GATTEN-SMS-SFS - Eteily Technologies India Pvt. Ltd.
Specs
Attenuator Type Fixed
Package Type Connectorized
Connectors SMA
View Details
Attenuators - 3157-YAT-12A+CT-ND - DigiKey
Specs
Attenuation 12 dB
Package Type 6-VDFN Exposed Pad
View Details
2 suppliers
Manually Variable Attenuators - NCAK3 - kTB Solutions
Specs
Attenuator Type Variable
Frequency 0.9000 GHz
Attenuation 0.0 to 25 dB
View Details