Mini-Circuits Attenuators BW-S10-2W263A+

Description
10 DB FXD ATTN, DC - 26000 MHZ
Request a Quote Datasheet
Description
10 DB FXD ATTN, DC - 26000 MHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 3157-BW-S10-2W263A+-ND - DigiKey
Thief River Falls, MN, United States
10 DB FXD ATTN, DC - 26000 MHZ

10 DB FXD ATTN, DC - 26000 MHZ

Buy Now Datasheet
RF and Wireless - Attenuators - BW-S10-2W263A+ - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
BW-S10-2W263A+
RF and Wireless - Attenuators BW-S10-2W263A+
10 DB FXD ATTN, DC - 26000 MHZ

10 DB FXD ATTN, DC - 26000 MHZ

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Attenuators RF Attenuators
Product Number 3157-BW-S10-2W263A+-ND BW-S10-2W263A+
Product Name Attenuators RF and Wireless - Attenuators
Attenuation 10 dB 10 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o201006S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details
SMA Male Το SMA Female Fixed RF Attenuator - ET-20DB3GATTEN-SMS-SFS - Eteily Technologies India Pvt. Ltd.
Specs
Attenuator Type Fixed
Package Type Connectorized
Connectors SMA
View Details
95 dB Programmable Attenuator, 1 MHz - 8 GHz - RC4DAT-8G-95PE - Mini-Circuits
Specs
Insertion Loss 4.2 dB
Attenuation 0.0 to 95 dB
Package Type Connectorized
View Details
2 suppliers
Fixed Attenuators - NFA18K3 - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.0 GHz
VSWR 1.45 :1
View Details