Mini-Circuits WR22 to WR22 Flange Waveguide 3 dB Attenuator Straight 33 - 50 GHz WR22-ATT-3+

Description
The Mini-Circuits catalog model WR22-ATT-3+ is a precision fixed 3 dB 500 mW attenuator. WR22-ATT-3+ operates over an extremely wide frequency range with excellent VSWR and supports a broad range of system and testing applications. Precise performance, excellent VSWR and wide bandwidth make this model an ideal solution for systems requiring accurate attenuation across a very wide frequency range.
Request a Quote Datasheet
Description
The Mini-Circuits catalog model WR22-ATT-3+ is a precision fixed 3 dB 500 mW attenuator. WR22-ATT-3+ operates over an extremely wide frequency range with excellent VSWR and supports a broad range of system and testing applications. Precise performance, excellent VSWR and wide bandwidth make this model an ideal solution for systems requiring accurate attenuation across a very wide frequency range.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
WR22 to WR22 Flange Waveguide 3 dB Attenuator Straight 33 - 50 GHz - WR22-ATT-3+ - Mini-Circuits
Brooklyn, NY, United States
WR22 to WR22 Flange Waveguide 3 dB Attenuator Straight 33 - 50 GHz
WR22-ATT-3+
WR22 to WR22 Flange Waveguide 3 dB Attenuator Straight 33 - 50 GHz WR22-ATT-3+
The Mini-Circuits catalog model WR22-ATT-3+ is a precision fixed 3 dB 500 mW attenuator. WR22-ATT-3+ operates over an extremely wide frequency range with excellent VSWR and supports a broad range of system and testing applications. Precise performance, excellent VSWR and wide bandwidth make this model an ideal solution for systems requiring accurate attenuation across a very wide frequency range.

The Mini-Circuits catalog model WR22-ATT-3+ is a precision fixed 3 dB 500 mW attenuator. WR22-ATT-3+ operates over an extremely wide frequency range with excellent VSWR and supports a broad range of system and testing applications. Precise performance, excellent VSWR and wide bandwidth make this model an ideal solution for systems requiring accurate attenuation across a very wide frequency range.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Attenuators
Product Number WR22-ATT-3+
Product Name WR22 to WR22 Flange Waveguide 3 dB Attenuator Straight 33 - 50 GHz
Frequency 33 to 50 GHz
Unlock Full Specs
to access all available technical data

Similar Products

95 dB Programmable Attenuator, 1 MHz - 6 GHz - RC4DAT-6G-95 - Mini-Circuits
Specs
Insertion Loss 4.5 dB
VSWR 1.05 to 1.3 :1
Attenuation 0.0 to 95 dB
View Details
Attenuators - 3157-BW-N8W5+-ND - DigiKey
Specs
Attenuation 8 dB
Package Type N-Type In-Line Module
Connectors Type N
View Details
Attenuators - 3157-UNAT-2A+-ND - DigiKey
Specs
Attenuation 2 dB
Package Type N-Type In-Line Module
Connectors Type N
View Details
3 suppliers
95 dB Programmable Attenuator, 1 MHz - 8 GHz - RC4DAT-8G-95 - Mini-Circuits
Specs
Insertion Loss 4.2 dB
VSWR 1.15 to 1.8 :1
Attenuation 0.0 to 95 dB
View Details