Mini-Circuits Attenuators PAT-6+

Description
6 DB SMT FXD ATTEN, DC-7000 MHZ
Request a Quote Datasheet
Description
6 DB SMT FXD ATTEN, DC-7000 MHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 3157-PAT-6+TR-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
3157-PAT-6+TR-ND
Attenuators 3157-PAT-6+TR-ND
6 DB SMT FXD ATTEN, DC-7000 MHZ

6 DB SMT FXD ATTEN, DC-7000 MHZ

Buy Now Datasheet
Attenuators - 3157-PAT-6+DKR-ND - DigiKey
Thief River Falls, MN, United States
6 DB SMT FXD ATTEN, DC-7000 MHZ

6 DB SMT FXD ATTEN, DC-7000 MHZ

Buy Now Datasheet
Attenuators - 3157-PAT-6+CT-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
3157-PAT-6+CT-ND
Attenuators 3157-PAT-6+CT-ND
6 DB SMT FXD ATTEN, DC-7000 MHZ

6 DB SMT FXD ATTEN, DC-7000 MHZ

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 3157-PAT-6+TR-ND
Product Name Attenuators
Attenuation 6 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 200W 6GHz - UIYCA200AN6 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details
TSX Wire Bondable Fixed Chip Attenuator Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Attenuator Type Fixed
Frequency 50 GHz
VSWR 1.2 to 1.25 :1
View Details
Attenuators - 3157-MVA-1000+TR-ND - DigiKey
Specs
Attenuation 11.5 to 13 dB
Package Type 8-SMD, No Lead
View Details
Variable Attenuators - ARC-3 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details