Mini-Circuits Attenuators BW-S3W5+

Description
FXD ATTEN / SMA / 3DB 5W ROHS
Request a Quote Datasheet
Description
FXD ATTEN / SMA / 3DB 5W ROHS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 3157-BW-S3W5+-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
3157-BW-S3W5+-ND
Attenuators 3157-BW-S3W5+-ND
FXD ATTEN / SMA / 3DB 5W ROHS

FXD ATTEN / SMA / 3DB 5W ROHS

Buy Now Datasheet
5W Attenuator - 852-BW-S3W5+ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5W Attenuator
852-BW-S3W5+
5W Attenuator 852-BW-S3W5+
FXD ATTEN / SMA / 3DB 5W ROHS Product overview: BW-S3W5+ from Mini-Circuits is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5W. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-BW-S3W5+ can be used for catalog matching and distributor lookup.

FXD ATTEN / SMA / 3DB 5W ROHS Product overview: BW-S3W5+ from Mini-Circuits is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5W. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-BW-S3W5+ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Attenuators - BW-S3W5+ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
BW-S3W5+
Attenuators BW-S3W5+
RF Attenuators 3dB 0 Hz ~ 18 GHz 50 Ohms 5W SMA In-Line Module

RF Attenuators 3dB 0 Hz ~ 18 GHz 50 Ohms 5W SMA In-Line Module

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators
Product Number 3157-BW-S3W5+-ND 852-BW-S3W5+ BW-S3W5+
Product Name Attenuators 5W Attenuator Attenuators
Attenuation 3 dB 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

Digitally Controlled Attenuators - NDA-30000-40000-30-0.5 - kTB Solutions
Specs
Attenuator Type Variable; Digital
Number of Bits 0.5000
Frequency 30 GHz
View Details
ATN10-00110-2W, GaAs MMIC DC to 110GHz Attenuator - ATN10-00110-2W - Marki Microwave LLC
Specs
Frequency 0.0 to 110 GHz
Package Type Connectorized; connectorized
View Details
Fixed Attenuator Pads - ATN3580-02 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Attenuator Type Fixed
Attenuation 2 dB
View Details
6 suppliers
2 dB Fixed Attenuator, DC - 65000 MHz, 50Ω - BW-E2-1W653+ - Mini-Circuits
Specs
Attenuator Type Fixed
Frequency 65 GHz
VSWR 1.09 to 1.65 :1
View Details