Mini-Circuits WR22 to WR22 Flange Waveguide 10 dB Attenuator Straight 33 - 50 GHz WR22-ATT-10+

Description
The Mini-Circuits catalog model WR22-ATT-10+ is a precision fixed 10 dB 500 mW attenuator. WR22-ATT-10+ operates over an extremely wide frequency range with excellent VSWR and supports a broad range of system and testing applications. Precise performance, excellent VSWR and wide bandwidth make this model an ideal solution for systems requiring accurate attenuation across a very wide frequency range.
Request a Quote Datasheet
Description
The Mini-Circuits catalog model WR22-ATT-10+ is a precision fixed 10 dB 500 mW attenuator. WR22-ATT-10+ operates over an extremely wide frequency range with excellent VSWR and supports a broad range of system and testing applications. Precise performance, excellent VSWR and wide bandwidth make this model an ideal solution for systems requiring accurate attenuation across a very wide frequency range.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
WR22 to WR22 Flange Waveguide 10 dB Attenuator Straight 33 - 50 GHz - WR22-ATT-10+ - Mini-Circuits
Brooklyn, NY, United States
WR22 to WR22 Flange Waveguide 10 dB Attenuator Straight 33 - 50 GHz
WR22-ATT-10+
WR22 to WR22 Flange Waveguide 10 dB Attenuator Straight 33 - 50 GHz WR22-ATT-10+
The Mini-Circuits catalog model WR22-ATT-10+ is a precision fixed 10 dB 500 mW attenuator. WR22-ATT-10+ operates over an extremely wide frequency range with excellent VSWR and supports a broad range of system and testing applications. Precise performance, excellent VSWR and wide bandwidth make this model an ideal solution for systems requiring accurate attenuation across a very wide frequency range.

The Mini-Circuits catalog model WR22-ATT-10+ is a precision fixed 10 dB 500 mW attenuator. WR22-ATT-10+ operates over an extremely wide frequency range with excellent VSWR and supports a broad range of system and testing applications. Precise performance, excellent VSWR and wide bandwidth make this model an ideal solution for systems requiring accurate attenuation across a very wide frequency range.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Attenuators
Product Number WR22-ATT-10+
Product Name WR22 to WR22 Flange Waveguide 10 dB Attenuator Straight 33 - 50 GHz
Frequency 33 to 50 GHz
Unlock Full Specs
to access all available technical data

Similar Products

Attenuators - 3157-LAT-1+TR-ND - DigiKey
Specs
Attenuation 1 dB
Package Type TO-253-4, TO-253AA
View Details
Attenuators - 3157-KAT-5+TR-ND - DigiKey
Specs
Attenuation 5 dB
Package Type 6-TDFN Exposed Pad
View Details
2 suppliers
Attenuators - 3157-BW-S3W20+-ND - DigiKey
Specs
Attenuation 3 dB
Package Type Connectorized; SMA In-Line Module
Connectors SMA
View Details
2 suppliers
30 dB Programmable Attenuator, 1 MHz - 6 GHz - RCDAT-6000-30 - Mini-Circuits
Specs
Insertion Loss 1.8 dB
Attenuation 0.0 to 30 dB
Package Type Connectorized
View Details