Mini-Circuits Attenuators LAT-2+

Description
2 DB SMT FXD ATTN, DC - 2500 MHZ
Request a Quote Datasheet
Description
2 DB SMT FXD ATTN, DC - 2500 MHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 3157-LAT-2+CT-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
3157-LAT-2+CT-ND
Attenuators 3157-LAT-2+CT-ND
2 DB SMT FXD ATTN, DC - 2500 MHZ

2 DB SMT FXD ATTN, DC - 2500 MHZ

Buy Now Datasheet
Attenuators - 3157-LAT-2+TR-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
3157-LAT-2+TR-ND
Attenuators 3157-LAT-2+TR-ND
2 DB SMT FXD ATTN, DC - 2500 MHZ

2 DB SMT FXD ATTN, DC - 2500 MHZ

Buy Now Datasheet
Attenuators - 3157-LAT-2+DKR-ND - DigiKey
Thief River Falls, MN, United States
2 DB SMT FXD ATTN, DC - 2500 MHZ

2 DB SMT FXD ATTN, DC - 2500 MHZ

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 3157-LAT-2+CT-ND
Product Name Attenuators
Attenuation 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARC-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Attenuators - 3157-UNAT-3A+-ND - DigiKey
Specs
Attenuation 3 dB
Package Type N-Type In-Line Module
Connectors Type N
View Details
3 suppliers
Coaxial Attenuator 25W 8GHz SMA - UIYCA25AS8 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.3 :1
View Details
ColorConnect Attenuators - AT-185-01-20 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details