Mini-Circuits Programmable Attenuator, 8-Channel, 1 MHz to 8 GHz, 95 dB, 1U, SMA ZT8DAT-8G95SF

Description
Mini-Circuits’ ZTDAT series multi-channel programmable attenuator systems are ideal for a wide range of signal level control
Request a Quote Datasheet
Description
Mini-Circuits’ ZTDAT series multi-channel programmable attenuator systems are ideal for a wide range of signal level control
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Programmable Attenuator, 8-Channel, 1 MHz to 8 GHz, 95 dB, 1U, SMA - ZT8DAT-8G95SF - Mini-Circuits
Brooklyn, NY, United States
Programmable Attenuator, 8-Channel, 1 MHz to 8 GHz, 95 dB, 1U, SMA
ZT8DAT-8G95SF
Programmable Attenuator, 8-Channel, 1 MHz to 8 GHz, 95 dB, 1U, SMA ZT8DAT-8G95SF
Mini-Circuits’ ZTDAT series multi-channel programmable attenuator systems are ideal for a wide range of signal level control

Mini-Circuits’ ZTDAT series multi-channel programmable attenuator systems are ideal for a wide range of signal level control

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Attenuators
Product Number ZT8DAT-8G95SF
Product Name Programmable Attenuator, 8-Channel, 1 MHz to 8 GHz, 95 dB, 1U, SMA
Frequency 1.00E-3 to 8 GHz
Unlock Full Specs
to access all available technical data

Similar Products

Attenuators - 3157-RCAT-07+-ND - DigiKey
Specs
Attenuation 7 dB
Package Type 4-SMD, No Lead
View Details
Attenuators - 3157-BW-S4W5+-ND - DigiKey
Specs
Attenuation 4 dB
Package Type SMA In-Line Module
Connectors SMA
View Details
Attenuators - 3157-KAT-30+CT-ND - DigiKey
Specs
Attenuation 30 dB
Package Type 6-TDFN Exposed Pad
View Details
2 suppliers
1 dB MMIC SMT Fixed Attenuator, DC - 60 GHz, 50Ω - BAT-1+ - Mini-Circuits
Specs
Attenuator Type Fixed
Frequency 60 GHz
Attenuation 0.5000 to 2 dB
View Details