Mini-Circuits Hand-Flex Interconnect, 0.086" center diameter, 18.0 GHz, 8.0″ 086-8SMRSM+

Description
086 SMRSM Series Hand-Flex™ coaxial cables are ideal for integrating coaxial components and sub-assemblies in tight spaces and dense system configurations. Single right-angle SMA connection minimizes bend-radius at one connection port and is ideal for layouts with connections between perpendicular aspects. Sturdy, hand-formable cable construction maintains shape after bending with bend-radius as small as 6 mm. 086 SMRSM Series Hand-Flex™ coaxial cables have the advantages of wide frequency range, excellent return loss, and high power handling.
Request a Quote
Description
086 SMRSM Series Hand-Flex™ coaxial cables are ideal for integrating coaxial components and sub-assemblies in tight spaces and dense system configurations. Single right-angle SMA connection minimizes bend-radius at one connection port and is ideal for layouts with connections between perpendicular aspects. Sturdy, hand-formable cable construction maintains shape after bending with bend-radius as small as 6 mm. 086 SMRSM Series Hand-Flex™ coaxial cables have the advantages of wide frequency range, excellent return loss, and high power handling.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

086-8SMRSM+ is an 8-inch, 50Ω Hand-Flex™ coaxial cable with right-angle SMA male connectors on both ends, designed for DC to 18 GHz applications. It features a minimum bend radius of 6 mm, hand-formable construction, and an anti-torque nut to prevent connector stress during installation. The cable has a blue FEP jacket, solid PTFE dielectric, and copper braided shield with tin-soldered outer conductor. Insertion loss ranges up to 1.39 dB at 18 GHz, with return loss of 18 dB typ. at 10-18 GHz. It supports power handling up to 35 W at 18 GHz and operates reliably from -55 °C to +105 °C. Connector interfaces meet MIL-STD-348.

Datasheet Summary
Powered by GS/AI

086-8SMRSM+ is an 8-inch, 50Ω Hand-Flex™ coaxial cable with right-angle SMA male connectors on both ends, designed for DC to 18 GHz applications. It features a minimum bend radius of 6 mm, hand-formable construction, and an anti-torque nut to prevent connector stress during installation. The cable has a blue FEP jacket, solid PTFE dielectric, and copper braided shield with tin-soldered outer conductor. Insertion loss ranges up to 1.39 dB at 18 GHz, with return loss of 18 dB typ. at 10-18 GHz. It supports power handling up to 35 W at 18 GHz and operates reliably from -55 °C to +105 °C. Connector interfaces meet MIL-STD-348.

Suppliers

Company
Product
Description
Supplier Links
Hand-Flex Interconnect, 0.086
Brooklyn, NY, United States
Hand-Flex Interconnect, 0.086" center diameter, 18.0 GHz, 8.0″
086-8SMRSM+
Hand-Flex Interconnect, 0.086" center diameter, 18.0 GHz, 8.0″ 086-8SMRSM+
086 SMRSM Series Hand-Flex™ coaxial cables are ideal for integrating coaxial components and sub-assemblies in tight spaces and dense system configurations. Single right-angle SMA connection minimizes bend-radius at one connection port and is ideal for layouts with connections between perpendicular aspects. Sturdy, hand-formable cable construction maintains shape after bending with bend-radius as small as 6 mm. 086 SMRSM Series Hand-Flex™ coaxial cables have the advantages of wide frequency range, excellent return loss, and high power handling.

086 SMRSM Series Hand-Flex™ coaxial cables are ideal for integrating coaxial components and sub-assemblies in tight spaces and dense system configurations. Single right-angle SMA connection minimizes bend-radius at one connection port and is ideal for layouts with connections between perpendicular aspects. Sturdy, hand-formable cable construction maintains shape after bending with bend-radius as small as 6 mm. 086 SMRSM Series Hand-Flex™ coaxial cables have the advantages of wide frequency range, excellent return loss, and high power handling.

Supplier's Site Datasheet
Coaxial Cables (RF) - 3157-086-8SMRSM+-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
3157-086-8SMRSM+-ND
Coaxial Cables (RF) 3157-086-8SMRSM+-ND
"COAX CABLE SMA TO SMA 8"""

"COAX CABLE SMA TO SMA 8"""

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 086-8SMRSM+ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Coaxial Cables (RF)
086-8SMRSM+
Cable Assemblies - Coaxial Cables (RF) 086-8SMRSM+
HFLEX BL CA SMR/SM 8" ROHS

HFLEX BL CA SMR/SM 8" ROHS

Supplier's Site

Technical Specifications

  Mini-Circuits DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 086-8SMRSM+ 3157-086-8SMRSM+-ND 086-8SMRSM+
Product Name Hand-Flex Interconnect, 0.086" center diameter, 18.0 GHz, 8.0″ Coaxial Cables (RF) Cable Assemblies - Coaxial Cables (RF)
Cable Type Coaxial Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Test Cable, 18.0 GHz, 24.0″ - ULC-2FT-SMNM+ - Mini-Circuits
Specs
Cable Length 3.28 ft (10 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
3 suppliers
Flexible Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 1 ft (3.05 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.2500 ft (0.7620 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.5000 ft (1.52 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers