Mini-Circuits Hand-Flex Interconnect, 0.141" center diameter, 18.0 GHz, 50.0″ 141-50SM+

Description
Mini‑Circuits' 141 Series Hand‑Flex™ Coaxial Cables are ideal for interconnection of coaxial components or sub‑systems. The construction includes a silver‑plated copper‑clad steel center conductor which maintains the shape after bending. The outer shield is copper braid, tin soaked, which minimizes signal leakage and at the same time flexible for easy bend. Dielectric is low loss PTFE. Connectors have passivated stainless steel coupling nut over a gold‑plated stainless steel connector body and silver‑ plated copper‑clad steel center pin.
Request a Quote
Description
Mini‑Circuits' 141 Series Hand‑Flex™ Coaxial Cables are ideal for interconnection of coaxial components or sub‑systems. The construction includes a silver‑plated copper‑clad steel center conductor which maintains the shape after bending. The outer shield is copper braid, tin soaked, which minimizes signal leakage and at the same time flexible for easy bend. Dielectric is low loss PTFE. Connectors have passivated stainless steel coupling nut over a gold‑plated stainless steel connector body and silver‑ plated copper‑clad steel center pin.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 141-50SM+ is a 50 Ω Hand-Flex™ coaxial cable, 50 inches long, with SMA male connectors, designed for DC to 18 GHz interconnection in dense RF systems. It features a silver-plated copper-clad steel center conductor, solid PTFE dielectric, and copper braid shield with tin soak. The cable has an 8 mm minimum bend radius, a built-in anti-torque nut to prevent connector stress, and a blue FEP insulator jacket. Insertion loss is 2.9 dB typ. at 18 GHz, return loss is 24 dB typ. at 18 GHz, and power handling is 90 W at 18 GHz at sea level. Operating and storage temperatures range from -55 °C to +105 °C. Dimensions are 127 mm in length with a 9.14 mm outer diameter and 61.75 g weight.

Datasheet Summary
Powered by GS/AI

The 141-50SM+ is a 50 Ω Hand-Flex™ coaxial cable, 50 inches long, with SMA male connectors, designed for DC to 18 GHz interconnection in dense RF systems. It features a silver-plated copper-clad steel center conductor, solid PTFE dielectric, and copper braid shield with tin soak. The cable has an 8 mm minimum bend radius, a built-in anti-torque nut to prevent connector stress, and a blue FEP insulator jacket. Insertion loss is 2.9 dB typ. at 18 GHz, return loss is 24 dB typ. at 18 GHz, and power handling is 90 W at 18 GHz at sea level. Operating and storage temperatures range from -55 °C to +105 °C. Dimensions are 127 mm in length with a 9.14 mm outer diameter and 61.75 g weight.

Suppliers

Company
Product
Description
Supplier Links
Hand-Flex Interconnect, 0.141
Brooklyn, NY, United States
Hand-Flex Interconnect, 0.141" center diameter, 18.0 GHz, 50.0″
141-50SM+
Hand-Flex Interconnect, 0.141" center diameter, 18.0 GHz, 50.0″ 141-50SM+
Mini‑Circuits' 141 Series Hand‑Flex™ Coaxial Cables are ideal for interconnection of coaxial components or sub‑systems. The construction includes a silver‑plated copper‑clad steel center conductor which maintains the shape after bending. The outer shield is copper braid, tin soaked, which minimizes signal leakage and at the same time flexible for easy bend. Dielectric is low loss PTFE. Connectors have passivated stainless steel coupling nut over a gold‑plated stainless steel connector body and silver‑ plated copper‑clad steel center pin.

Mini‑Circuits' 141 Series Hand‑Flex™ Coaxial Cables are ideal for interconnection of coaxial components or sub‑systems. The construction includes a silver‑plated copper‑clad steel center conductor which maintains the shape after bending. The outer shield is copper braid, tin soaked, which minimizes signal leakage and at the same time flexible for easy bend. Dielectric is low loss PTFE. Connectors have passivated stainless steel coupling nut over a gold‑plated stainless steel connector body and silver‑ plated copper‑clad steel center pin.

Supplier's Site Datasheet
Coaxial Cables (RF) - 3157-141-50SM+-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
3157-141-50SM+-ND
Coaxial Cables (RF) 3157-141-50SM+-ND
COAX CBL SMA TO SMA 4.2'

COAX CBL SMA TO SMA 4.2'

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 141-50SM+ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Coaxial Cables (RF)
141-50SM+
Cable Assemblies - Coaxial Cables (RF) 141-50SM+
HFLEX BL CA SM/SM 50" ROHS

HFLEX BL CA SM/SM 50" ROHS

Supplier's Site

Technical Specifications

  Mini-Circuits DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 141-50SM+ 3157-141-50SM+-ND 141-50SM+
Product Name Hand-Flex Interconnect, 0.141" center diameter, 18.0 GHz, 50.0″ Coaxial Cables (RF) Cable Assemblies - Coaxial Cables (RF)
Cable Type Coaxial Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 1 ft (3.05 dm)
Rated Temperature -45 to 85 C (-49 to 185 F)
View Details
2 suppliers
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Armored Test Cable, 18.0 GHz, 15.0 ft. (4.57m) - APC-15FT-NMNM+ - Mini-Circuits
Specs
Cable Length 15 ft (45.72 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.8333 ft (2.54 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
5 suppliers