Mini-Circuits Hand-Flex Interconnect, 0.086" center diameter, 40.0 GHz, 6.0″ 086-6KM+

Description
The 086 Series Hand-Flex™ Coaxial Cables are ideal for interconnection of coaxial components or sub-systems. The construction includes a silver plated solid copper conductor which maintains the shape after bending. The outer shield is copper braid, tin soaked, which minimizes signal leakage and at the same time flexible for easy bend. Dielectric is low loss PTFE. Connectors have passivated stainless-steel coupling nut over a gold plated brass connector body.
Request a Quote
Description
The 086 Series Hand-Flex™ Coaxial Cables are ideal for interconnection of coaxial components or sub-systems. The construction includes a silver plated solid copper conductor which maintains the shape after bending. The outer shield is copper braid, tin soaked, which minimizes signal leakage and at the same time flexible for easy bend. Dielectric is low loss PTFE. Connectors have passivated stainless-steel coupling nut over a gold plated brass connector body.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 086-6KM+ is a 6-inch Hand-Flex™ coaxial cable with 50Ω impedance, DC to 40 GHz frequency coverage, and a 2.92 mm male connector. It features a silver-plated solid copper conductor, solid PTFE dielectric, and copper braid shield with tin soak for flexibility and low signal leakage. The cable supports a minimum 6 mm bend radius and includes an anti-torque nut to prevent connector stress during installation. Insertion loss is 0.6 dB typical at 40 GHz, with return loss of 31 dB typical from 18 to 40 GHz. Power handling is 7 W at 40 GHz at sea level. Operating and storage temperatures range from -55 °C to +85 °C. The cable has an FEP blue jacket and connector body in gold-plated brass with a passivated stainless-steel coupling nut.

Datasheet Summary
Powered by GS/AI

The 086-6KM+ is a 6-inch Hand-Flex™ coaxial cable with 50Ω impedance, DC to 40 GHz frequency coverage, and a 2.92 mm male connector. It features a silver-plated solid copper conductor, solid PTFE dielectric, and copper braid shield with tin soak for flexibility and low signal leakage. The cable supports a minimum 6 mm bend radius and includes an anti-torque nut to prevent connector stress during installation. Insertion loss is 0.6 dB typical at 40 GHz, with return loss of 31 dB typical from 18 to 40 GHz. Power handling is 7 W at 40 GHz at sea level. Operating and storage temperatures range from -55 °C to +85 °C. The cable has an FEP blue jacket and connector body in gold-plated brass with a passivated stainless-steel coupling nut.

Suppliers

Company
Product
Description
Supplier Links
Hand-Flex Interconnect, 0.086
Brooklyn, NY, United States
Hand-Flex Interconnect, 0.086" center diameter, 40.0 GHz, 6.0″
086-6KM+
Hand-Flex Interconnect, 0.086" center diameter, 40.0 GHz, 6.0″ 086-6KM+
The 086 Series Hand-Flex™ Coaxial Cables are ideal for interconnection of coaxial components or sub-systems. The construction includes a silver plated solid copper conductor which maintains the shape after bending. The outer shield is copper braid, tin soaked, which minimizes signal leakage and at the same time flexible for easy bend. Dielectric is low loss PTFE. Connectors have passivated stainless-steel coupling nut over a gold plated brass connector body.

The 086 Series Hand-Flex™ Coaxial Cables are ideal for interconnection of coaxial components or sub-systems. The construction includes a silver plated solid copper conductor which maintains the shape after bending. The outer shield is copper braid, tin soaked, which minimizes signal leakage and at the same time flexible for easy bend. Dielectric is low loss PTFE. Connectors have passivated stainless-steel coupling nut over a gold plated brass connector body.

Supplier's Site Datasheet
Coaxial Cables (RF) - 3157-086-6KM+-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
3157-086-6KM+-ND
Coaxial Cables (RF) 3157-086-6KM+-ND
"COAX CBL 2.92MM TO 2.92MM 6"""

"COAX CBL 2.92MM TO 2.92MM 6"""

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 086-6KM+ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Coaxial Cables (RF)
086-6KM+
Cable Assemblies - Coaxial Cables (RF) 086-6KM+
CBL ASSY 2.92MM PLUG TO PLUG 6"

CBL ASSY 2.92MM PLUG TO PLUG 6"

Supplier's Site

Technical Specifications

  Mini-Circuits DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 086-6KM+ 3157-086-6KM+-ND 086-6KM+
Product Name Hand-Flex Interconnect, 0.086" center diameter, 40.0 GHz, 6.0″ Coaxial Cables (RF) Cable Assemblies - Coaxial Cables (RF)
Cable Type Coaxial Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Phase-Stable Flex Cable, DC-26.5 GHz., 1.5 ft. (0.45m) - CBN-1.5FT-SMSM+ - Mini-Circuits
Specs
Application Instrumentation and Control
Cable Type Coaxial
Connector Type SMA-Male
View Details
2 suppliers
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.5000 ft (1.52 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers
Phase-Stable Flex Cable, DC-18GHz, 6.0 ft. (1.8m) - CBN-6FT-NMNM+ - Mini-Circuits
Specs
Application Instrumentation and Control
Cable Type Coaxial
Connector Type N-Type Male
View Details
Flexible Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.5000 ft (1.52 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers