Mini-Circuits VNA Cable, 50.0 GHz, 24.0″ VNAX-2FT-VMVRF+

Description
Mini-Circuits’ VNAX-2FT-VMVRF+ is an ultra-wideband precision instrumentation cable specially designed for use with VNA equipment up to 50 GHz in test environments. The cable provides excellent VSWR and very low insertion loss over its entire frequency range. 2.4 mm rugged female to 2.4 mm male connector configuration provides direct connection from the ports of a VNA to 2.4 mm connectorized devices without the need for adapters. The cable features a rugged crush and torque resistant outer sheath that protects the cable from damage in demanding lab settings.
Request a Quote Datasheet
Description
Mini-Circuits’ VNAX-2FT-VMVRF+ is an ultra-wideband precision instrumentation cable specially designed for use with VNA equipment up to 50 GHz in test environments. The cable provides excellent VSWR and very low insertion loss over its entire frequency range. 2.4 mm rugged female to 2.4 mm male connector configuration provides direct connection from the ports of a VNA to 2.4 mm connectorized devices without the need for adapters. The cable features a rugged crush and torque resistant outer sheath that protects the cable from damage in demanding lab settings.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
VNA Cable, 50.0 GHz, 24.0″ - VNAX-2FT-VMVRF+ - Mini-Circuits
Brooklyn, NY, United States
VNA Cable, 50.0 GHz, 24.0″
VNAX-2FT-VMVRF+
VNA Cable, 50.0 GHz, 24.0″ VNAX-2FT-VMVRF+
Mini-Circuits’ VNAX-2FT-VMVRF+ is an ultra-wideband precision instrumentation cable specially designed for use with VNA equipment up to 50 GHz in test environments. The cable provides excellent VSWR and very low insertion loss over its entire frequency range. 2.4 mm rugged female to 2.4 mm male connector configuration provides direct connection from the ports of a VNA to 2.4 mm connectorized devices without the need for adapters. The cable features a rugged crush and torque resistant outer sheath that protects the cable from damage in demanding lab settings.

Mini-Circuits’ VNAX-2FT-VMVRF+ is an ultra-wideband precision instrumentation cable specially designed for use with VNA equipment up to 50 GHz in test environments. The cable provides excellent VSWR and very low insertion loss over its entire frequency range. 2.4 mm rugged female to 2.4 mm male connector configuration provides direct connection from the ports of a VNA to 2.4 mm connectorized devices without the need for adapters. The cable features a rugged crush and torque resistant outer sheath that protects the cable from damage in demanding lab settings.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category Cable Assemblies
Product Number VNAX-2FT-VMVRF+
Product Name VNA Cable, 50.0 GHz, 24.0″
Application Instrumentation and Control
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Test Cable, 18.0 GHz, 48.0″ - ULC-4FT-SMSM+ - Mini-Circuits
Specs
Cable Length 4 ft (12.19 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 0.8333 ft (2.54 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers