Mini-Circuits Hand-Flex Interconnect, 0.086" center diameter, 18.0 GHz, 15.0″ 086-15SMRSM+

Description
086 SMRSM model series coaxial cables are ideal for integrating coaxial components and sub-assemblies in tight spaces and dense system configurations. Single right-angle SMA connection minimizes bend-radius at one connection port and is ideal for layouts with connections between perpendicular aspects. Sturdy, hand-formable cable construction maintains shape after bending with bend-radius as small as 6mm. 086 SMRSM coaxial cables have the advantages of wide frequency range, excellent return loss, and high power handling. Available in lengths from 3” to 24”.
Request a Quote
Description
086 SMRSM model series coaxial cables are ideal for integrating coaxial components and sub-assemblies in tight spaces and dense system configurations. Single right-angle SMA connection minimizes bend-radius at one connection port and is ideal for layouts with connections between perpendicular aspects. Sturdy, hand-formable cable construction maintains shape after bending with bend-radius as small as 6mm. 086 SMRSM coaxial cables have the advantages of wide frequency range, excellent return loss, and high power handling. Available in lengths from 3” to 24”.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 086-15SMRSM+ is a 15-inch, 50Ω Hand-Flex™ coaxial cable with right-angle SMA male connectors, designed for DC to 18 GHz applications in compact systems. It features a 6 mm minimum bend radius, hand-formable construction, and an anti-torque nut to prevent connector stress during installation. Insertion loss is 1.43 dB at 18 GHz, with return loss of 18 dB at 18 GHz. Power handling is rated at 35 W at 18 GHz and 211 W at 0.5 GHz at sea level. The cable operates from -55°C to +105°C and uses a blue FEP insulated jacket with a silver-plated copper center conductor, solid PTFE dielectric, and tinned copper braid shield. Its case style is KP1573-15, with overall dimensions of 9.14 mm in diameter and 16.10 mm in length at the connector. The connector interface complies with MIL-STD-348.

Datasheet Summary
Powered by GS/AI

The 086-15SMRSM+ is a 15-inch, 50Ω Hand-Flex™ coaxial cable with right-angle SMA male connectors, designed for DC to 18 GHz applications in compact systems. It features a 6 mm minimum bend radius, hand-formable construction, and an anti-torque nut to prevent connector stress during installation. Insertion loss is 1.43 dB at 18 GHz, with return loss of 18 dB at 18 GHz. Power handling is rated at 35 W at 18 GHz and 211 W at 0.5 GHz at sea level. The cable operates from -55°C to +105°C and uses a blue FEP insulated jacket with a silver-plated copper center conductor, solid PTFE dielectric, and tinned copper braid shield. Its case style is KP1573-15, with overall dimensions of 9.14 mm in diameter and 16.10 mm in length at the connector. The connector interface complies with MIL-STD-348.

Suppliers

Company
Product
Description
Supplier Links
Hand-Flex Interconnect, 0.086
Brooklyn, NY, United States
Hand-Flex Interconnect, 0.086" center diameter, 18.0 GHz, 15.0″
086-15SMRSM+
Hand-Flex Interconnect, 0.086" center diameter, 18.0 GHz, 15.0″ 086-15SMRSM+
086 SMRSM model series coaxial cables are ideal for integrating coaxial components and sub-assemblies in tight spaces and dense system configurations. Single right-angle SMA connection minimizes bend-radius at one connection port and is ideal for layouts with connections between perpendicular aspects. Sturdy, hand-formable cable construction maintains shape after bending with bend-radius as small as 6mm. 086 SMRSM coaxial cables have the advantages of wide frequency range, excellent return loss, and high power handling. Available in lengths from 3” to 24”.

086 SMRSM model series coaxial cables are ideal for integrating coaxial components and sub-assemblies in tight spaces and dense system configurations. Single right-angle SMA connection minimizes bend-radius at one connection port and is ideal for layouts with connections between perpendicular aspects. Sturdy, hand-formable cable construction maintains shape after bending with bend-radius as small as 6mm. 086 SMRSM coaxial cables have the advantages of wide frequency range, excellent return loss, and high power handling. Available in lengths from 3” to 24”.

Supplier's Site Datasheet
Coaxial Cables (RF) - 3157-086-15SMRSM+-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
3157-086-15SMRSM+-ND
Coaxial Cables (RF) 3157-086-15SMRSM+-ND
"COAX CBL SMA TO SMA 15"""

"COAX CBL SMA TO SMA 15"""

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 086-15SMRSM+ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Coaxial Cables (RF)
086-15SMRSM+
Cable Assemblies - Coaxial Cables (RF) 086-15SMRSM+
HFLEX BL CA SMR/SM 15" ROHS

HFLEX BL CA SMR/SM 15" ROHS

Supplier's Site

Technical Specifications

  Mini-Circuits DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 086-15SMRSM+ 3157-086-15SMRSM+-ND 086-15SMRSM+
Product Name Hand-Flex Interconnect, 0.086" center diameter, 18.0 GHz, 15.0″ Coaxial Cables (RF) Cable Assemblies - Coaxial Cables (RF)
Cable Type Coaxial Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Phase-Stable Flex Cable, DC-18 GHz, 6.0 ft. (1.8m) - CBN-6FT-TMTM+ - Mini-Circuits
Specs
Application Instrumentation and Control
Cable Type Coaxial
Connector Type TNC-Male
View Details
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 1 ft (3.05 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 4.92 ft (15 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.5000 ft (1.52 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers