Mini-Circuits Non-Magnetic Flex Cable, 0.141" center diameter, DC-18 GHz, 1.64 ft. (0.5 m) 141N-50CSM

Description
The 141N Series Hand-Flex™ Coaxial Cables are ideal for interconnecting coaxial components or sub-systems. The construction includes an unjacketed silver-plated copper-clad center conductor which maintains its shape after bending. The outer shield is a tin-soaked, silver-plated copper braid which minimizes signal leakage while remaining flexible for easy bending. Connectors have passivated stainless-steel coupling nuts over a gold-plated connector bodies and gold plated, brass center conductors. REV. OR ECO-028797 141N-XXCSM MCL NY 260313 www.minicircuits.com P.O. Box 350166, Brooklyn, NY 11235-0003 (718) 934-4500 sales@minicircuits.c om PAGE 1 OF 4 COAXIAL Non-Magnetic Flex Cables 141N SERIES 50Ω DC to 18 GHz SMA-Male to SMA-Male
Request a Quote
Description
The 141N Series Hand-Flex™ Coaxial Cables are ideal for interconnecting coaxial components or sub-systems. The construction includes an unjacketed silver-plated copper-clad center conductor which maintains its shape after bending. The outer shield is a tin-soaked, silver-plated copper braid which minimizes signal leakage while remaining flexible for easy bending. Connectors have passivated stainless-steel coupling nuts over a gold-plated connector bodies and gold plated, brass center conductors. REV. OR ECO-028797 141N-XXCSM MCL NY 260313 www.minicircuits.com P.O. Box 350166, Brooklyn, NY 11235-0003 (718) 934-4500 sales@minicircuits.c om PAGE 1 OF 4 COAXIAL Non-Magnetic Flex Cables 141N SERIES 50Ω DC to 18 GHz SMA-Male to SMA-Male
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 141N Series is a non-magnetic, nickel-free coaxial cable with 50 Ω impedance and DC to 18 GHz bandwidth, featuring SMA-male connectors on both ends. It uses a silver-plated copper center conductor, solid PTFE dielectric, and a tin-soaked silver-plated copper braid shield without an outer jacket. The cable measures 0.5 m in length with a bend radius of 8 mm for installation and 40 mm for repeated bending. It operates from -45 °C to +125 °C and has a voltage withstand of 2000 VDC, shielding effectiveness of at least 100 dB/m, and a propagation velocity of 70%. The connectors are made of nickel-free, gold-plated beryllium copper. RoHS compliant and meets environmental rating ENV157.

Datasheet Summary
Powered by GS/AI

The 141N Series is a non-magnetic, nickel-free coaxial cable with 50 Ω impedance and DC to 18 GHz bandwidth, featuring SMA-male connectors on both ends. It uses a silver-plated copper center conductor, solid PTFE dielectric, and a tin-soaked silver-plated copper braid shield without an outer jacket. The cable measures 0.5 m in length with a bend radius of 8 mm for installation and 40 mm for repeated bending. It operates from -45 °C to +125 °C and has a voltage withstand of 2000 VDC, shielding effectiveness of at least 100 dB/m, and a propagation velocity of 70%. The connectors are made of nickel-free, gold-plated beryllium copper. RoHS compliant and meets environmental rating ENV157.

Suppliers

Company
Product
Description
Supplier Links
Non-Magnetic Flex Cable, 0.141
Brooklyn, NY, United States
Non-Magnetic Flex Cable, 0.141" center diameter, DC-18 GHz, 1.64 ft. (0.5 m)
141N-50CSM
Non-Magnetic Flex Cable, 0.141" center diameter, DC-18 GHz, 1.64 ft. (0.5 m) 141N-50CSM
The 141N Series Hand-Flex™ Coaxial Cables are ideal for interconnecting coaxial components or sub-systems. The construction includes an unjacketed silver-plated copper-clad center conductor which maintains its shape after bending. The outer shield is a tin-soaked, silver-plated copper braid which minimizes signal leakage while remaining flexible for easy bending. Connectors have passivated stainless-steel coupling nuts over a gold-plated connector bodies and gold plated, brass center conductors. REV. OR ECO-028797 141N-XXCSM MCL NY 260313 www.minicircuits.com P.O. Box 350166, Brooklyn, NY 11235-0003 (718) 934-4500 sales@minicircuits.c om PAGE 1 OF 4 COAXIAL Non-Magnetic Flex Cables 141N SERIES 50Ω DC to 18 GHz SMA-Male to SMA-Male

The 141N Series Hand-Flex™ Coaxial Cables are ideal for interconnecting coaxial components or sub-systems. The construction includes an unjacketed silver-plated copper-clad center conductor which maintains its shape after bending. The outer shield is a tin-soaked, silver-plated copper braid which minimizes signal leakage while remaining flexible for easy bending. Connectors have passivated stainless-steel coupling nuts over a gold-plated connector bodies and gold plated, brass center conductors. REV. OR ECO-028797 141N-XXCSM MCL NY 260313 www.minicircuits.com P.O. Box 350166, Brooklyn, NY 11235-0003 (718) 934-4500 sales@minicircuits.com PAGE 1 OF 4 COAXIAL Non-Magnetic Flex Cables 141N SERIES 50Ω DC to 18 GHz SMA-Male to SMA-Male

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category Cable Assemblies
Product Number 141N-50CSM
Product Name Non-Magnetic Flex Cable, 0.141" center diameter, DC-18 GHz, 1.64 ft. (0.5 m)
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 3.33 ft (10.16 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Coaxial Cables (RF) - 3157-FLC-1M-SMSM+-ND - DigiKey
Specs
Application RF
Cable Type Coaxial
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
2 suppliers
Flexible Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 0.4167 ft (1.27 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers