Mini-Circuits VNA Cable, 40.0 GHz, 25.0″, 25.0″ VNAC-2R1-K+

Description
Mini-Circuits’ VNAC-2R1-K+ is an ultra-wideband precision instrumentation cable specially designed for use with VNA equipment in test environments. The cable provides excellent VSWR and very low insertion loss over the entire frequency range. Passivated stainless steel rugged 2.92 mm (F) connector interfaces directly with the ports of the VNA1, and a rugged crush and torque resistant outer sheath protects the cable from damage in demanding lab settings.
Request a Quote
Description
Mini-Circuits’ VNAC-2R1-K+ is an ultra-wideband precision instrumentation cable specially designed for use with VNA equipment in test environments. The cable provides excellent VSWR and very low insertion loss over the entire frequency range. Passivated stainless steel rugged 2.92 mm (F) connector interfaces directly with the ports of the VNA1, and a rugged crush and torque resistant outer sheath protects the cable from damage in demanding lab settings.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The VNAC-2R1-K+ is a 50Ω instrumentation test cable designed for use with vector network analyzers, featuring a 2.92 mm-male to 2.92 mm-rugged female connector configuration and operating from DC to 40 GHz. It has a length of 25 inches (2.08 feet) and is constructed with a solid silver-plated copper center conductor, expanded PTFE dielectric, and a multilayer silver-plated copper outer conductor. The cable includes a stainless steel spiral armor and braid for crush and torque resistance, with a PET monofilament outer cover for handling. Insertion loss ranges from 0.79 dB at DC-6 GHz to 2.43 dB at 26.5-40 GHz. Return loss exceeds 15.5 dB across all frequencies. Operating temperature is specified from +18°C to +30°C, and maximum power handling is 10 W at +25°C. The case style is NE1922-2.1, with overall dimensions of 15.75 mm diameter, 21.84 mm connector length, and a weight of 182 grams.

Datasheet Summary
Powered by GS/AI

The VNAC-2R1-K+ is a 50Ω instrumentation test cable designed for use with vector network analyzers, featuring a 2.92 mm-male to 2.92 mm-rugged female connector configuration and operating from DC to 40 GHz. It has a length of 25 inches (2.08 feet) and is constructed with a solid silver-plated copper center conductor, expanded PTFE dielectric, and a multilayer silver-plated copper outer conductor. The cable includes a stainless steel spiral armor and braid for crush and torque resistance, with a PET monofilament outer cover for handling. Insertion loss ranges from 0.79 dB at DC-6 GHz to 2.43 dB at 26.5-40 GHz. Return loss exceeds 15.5 dB across all frequencies. Operating temperature is specified from +18°C to +30°C, and maximum power handling is 10 W at +25°C. The case style is NE1922-2.1, with overall dimensions of 15.75 mm diameter, 21.84 mm connector length, and a weight of 182 grams.

Suppliers

Company
Product
Description
Supplier Links
VNA Cable, 40.0 GHz, 25.0″, 25.0″ - VNAC-2R1-K+ - Mini-Circuits
Brooklyn, NY, United States
VNA Cable, 40.0 GHz, 25.0″, 25.0″
VNAC-2R1-K+
VNA Cable, 40.0 GHz, 25.0″, 25.0″ VNAC-2R1-K+
Mini-Circuits’ VNAC-2R1-K+ is an ultra-wideband precision instrumentation cable specially designed for use with VNA equipment in test environments. The cable provides excellent VSWR and very low insertion loss over the entire frequency range. Passivated stainless steel rugged 2.92 mm (F) connector interfaces directly with the ports of the VNA1, and a rugged crush and torque resistant outer sheath protects the cable from damage in demanding lab settings.

Mini-Circuits’ VNAC-2R1-K+ is an ultra-wideband precision instrumentation cable specially designed for use with VNA equipment in test environments. The cable provides excellent VSWR and very low insertion loss over the entire frequency range. Passivated stainless steel rugged 2.92 mm (F) connector interfaces directly with the ports of the VNA1, and a rugged crush and torque resistant outer sheath protects the cable from damage in demanding lab settings.

Supplier's Site Datasheet
Coaxial Cables (RF) - 3157-VNAC-2R1-K+-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
3157-VNAC-2R1-K+-ND
Coaxial Cables (RF) 3157-VNAC-2R1-K+-ND
VNA CABLE, 40.0 GHZ

VNA CABLE, 40.0 GHZ

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category Cable Assemblies Cable Assemblies
Product Number VNAC-2R1-K+ 3157-VNAC-2R1-K+-ND
Product Name VNA Cable, 40.0 GHz, 25.0″, 25.0″ Coaxial Cables (RF)
Application Instrumentation and Control RF
Unlock Full Specs
to access all available technical data

Similar Products

Precision Test Cable, 18.0 GHz, 6.0 ft. (1.83m) - CBL-6FT-SFNM+ - Mini-Circuits
Specs
Cable Length 6 ft (18.29 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 0.8333 ft (2.54 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.5833 ft (1.78 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.8333 ft (2.54 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details