Mini-Circuits Precision Test Cable, 18.0 GHz, 6.0 ft. (1.83m) CBL-6FT-SFNM+

Description
Precision Test Cable, 18.0 GHz, 6.0 ft. (1.83m)
Request a Quote
Description
Precision Test Cable, 18.0 GHz, 6.0 ft. (1.83m)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

CBL-6FT-SFNM+ is a 6-foot (1.83-meter) RF test cable with SMA female and N-type male connectors, designed for DC to 18 GHz applications. It features a 50-ohm impedance, triple shield construction for over 100 dB shielding effectiveness, and passivated stainless steel connectors with gold-plated beryllium copper center contacts. The cable operates over a temperature range of -55 °C to +105 °C and has a maximum power handling of 88 watts at 18 GHz. Insertion loss ranges from 1.1 dB at 2.5 GHz to 4.55 dB at 18 GHz, with return loss exceeding 17 dB across all frequencies. The cable has an overall length of 6 feet, with connector dimensions of 12.95 to 22.35 mm in width and 19.05 mm in height, and weighs 176 grams.

Datasheet Summary
Powered by GS/AI

CBL-6FT-SFNM+ is a 6-foot (1.83-meter) RF test cable with SMA female and N-type male connectors, designed for DC to 18 GHz applications. It features a 50-ohm impedance, triple shield construction for over 100 dB shielding effectiveness, and passivated stainless steel connectors with gold-plated beryllium copper center contacts. The cable operates over a temperature range of -55 °C to +105 °C and has a maximum power handling of 88 watts at 18 GHz. Insertion loss ranges from 1.1 dB at 2.5 GHz to 4.55 dB at 18 GHz, with return loss exceeding 17 dB across all frequencies. The cable has an overall length of 6 feet, with connector dimensions of 12.95 to 22.35 mm in width and 19.05 mm in height, and weighs 176 grams.

Suppliers

Company
Product
Description
Supplier Links
Precision Test Cable, 18.0 GHz, 6.0 ft. (1.83m) - CBL-6FT-SFNM+ - Mini-Circuits
Brooklyn, NY, United States
Precision Test Cable, 18.0 GHz, 6.0 ft. (1.83m)
CBL-6FT-SFNM+
Precision Test Cable, 18.0 GHz, 6.0 ft. (1.83m) CBL-6FT-SFNM+
Precision Test Cable, 18.0 GHz, 6.0 ft. (1.83m)

Precision Test Cable, 18.0 GHz, 6.0 ft. (1.83m)

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category Cable Assemblies
Product Number CBL-6FT-SFNM+
Product Name Precision Test Cable, 18.0 GHz, 6.0 ft. (1.83m)
Cable Length 6 ft (18.29 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Precision Test Cable, Economy, 50.0 GHz, 36.0″ - E50-3FT-VMVM+ - Mini-Circuits
Specs
Rated Temperature -40 to 70 C (-40 to 158 F)
View Details
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Precision Test Cable, 18.0 GHz, 6.0 ft. (1.83m) - CBL-6FT-NMNM+ - Mini-Circuits
Specs
Cable Length 6 ft (18.29 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers