Mini-Circuits SMT MMIC, Low Noise, Linear, pHEMT Amplifier, DC to 6000 MHz, 50Ω, SOT-363 Style Package PSA-39+

Description
The PSA-39+ is a HBT based wideband low noise MMIC Amplifier with high gain and low current. This design operates on a single +5 V supply, is well matched for 50Ω and comes in a SOT-363 package, accommodating dense circuit board layouts.
Request a Quote Datasheet
Description
The PSA-39+ is a HBT based wideband low noise MMIC Amplifier with high gain and low current. This design operates on a single +5 V supply, is well matched for 50Ω and comes in a SOT-363 package, accommodating dense circuit board layouts.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMT MMIC, Low Noise, Linear, pHEMT Amplifier, DC to 6000 MHz, 50Ω, SOT-363 Style Package - PSA-39+ - Mini-Circuits
Brooklyn, NY, United States
SMT MMIC, Low Noise, Linear, pHEMT Amplifier, DC to 6000 MHz, 50Ω, SOT-363 Style Package
PSA-39+
SMT MMIC, Low Noise, Linear, pHEMT Amplifier, DC to 6000 MHz, 50Ω, SOT-363 Style Package PSA-39+
The PSA-39+ is a HBT based wideband low noise MMIC Amplifier with high gain and low current. This design operates on a single +5 V supply, is well matched for 50Ω and comes in a SOT-363 package, accommodating dense circuit board layouts.

The PSA-39+ is a HBT based wideband low noise MMIC Amplifier with high gain and low current. This design operates on a single +5 V supply, is well matched for 50Ω and comes in a SOT-363 package, accommodating dense circuit board layouts.

Supplier's Site Datasheet
RF Amplifiers - 3157-PSA-39+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
3157-PSA-39+TR-ND
RF Amplifiers 3157-PSA-39+TR-ND
RF Amplifier IC Cellular, PCS 0Hz ~ 6GHz SC-70-6

RF Amplifier IC Cellular, PCS 0Hz ~ 6GHz SC-70-6

Buy Now Datasheet
RF Amplifiers - 3157-PSA-39+DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
3157-PSA-39+DKR-ND
RF Amplifiers 3157-PSA-39+DKR-ND
RF Amplifier IC Cellular, PCS 0Hz ~ 6GHz SC-70-6

RF Amplifier IC Cellular, PCS 0Hz ~ 6GHz SC-70-6

Buy Now Datasheet
RF Amplifiers - 3157-PSA-39+CT-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
3157-PSA-39+CT-ND
RF Amplifiers 3157-PSA-39+CT-ND
RF Amplifier IC Cellular, PCS 0Hz ~ 6GHz SC-70-6

RF Amplifier IC Cellular, PCS 0Hz ~ 6GHz SC-70-6

Buy Now Datasheet
RF and Wireless - RF Amplifiers - PSA-39+ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
PSA-39+
RF and Wireless - RF Amplifiers PSA-39+
IC AMP CELLULAR 0HZ-6GHZ SC70-6

IC AMP CELLULAR 0HZ-6GHZ SC70-6

Supplier's Site

Technical Specifications

  Mini-Circuits DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number PSA-39+ 3157-PSA-39+TR-ND PSA-39+
Product Name SMT MMIC, Low Noise, Linear, pHEMT Amplifier, DC to 6000 MHz, 50Ω, SOT-363 Style Package RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier Low Noise Amplifier; Power Amplifier
Operating Temperature -45 to 85 C (-49 to 185 F)
Frequency Range 6000 MHz 0.0 to 6000 MHz 0.0 to 6000 MHz
Minimum Gain 10.2 dB 10.2 dB ? to 10.2 dB
Maximum Gain 26.7 dB 10.2 dB 10.2 dB
Unlock Full Specs
to access all available technical data

Similar Products

SMT MMIC, Linear, Gain Block, HBT Amplifier, DC to 2000 MHz, 50Ω, Micro-X Style Package - MAR-3SM+ - Mini-Circuits
Specs
RoHS Compliant RoHS
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 2000 MHz
View Details
4 suppliers
RF Gain Block Amplifier, 600 - 4200 MHz, 50Ω - ZHL-0G64G21W1X+ - Mini-Circuits
Specs
Operating Temperature -20 to 85 C (-4 to 185 F)
Frequency Range 600 to 4200 MHz
Minimum Gain 44 dB
View Details
SMT MMIC, Medium Power, Linear, HBT Amplifier, DC to 4000 MHz, 50Ω, Micro-X Style Package - ERA-4SM+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
RoHS Compliant RoHS
Operating Temperature -45 to 85 C (-49 to 185 F)
View Details
4 suppliers
SMT MMIC, Medium Power, Linear, pHEMT Amplifier, 50 MHz to 1500 MHz, 50Ω, SOT-89 Style Package - PHA-101+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
RoHS Compliant RoHS
MMIC Tech. MMIC
View Details
3 suppliers