The VBF-7900+ is a coaxial bandpass filter with a passband of 7800 to 8100 MHz and a nominal center frequency of 7900 MHz, designed for applications such as harmonic rejection in transmitters and receivers. It features a typical insertion loss of 1.6 dB within the passband and a maximum VSWR of 1.4:1. The filter employs a rugged unibody construction with SMA female and SMA male connectors, housed in a case style FF704 measuring 1.43 inches in length and 0.41 inches in diameter. Operating temperature ranges from -55°C to 100°C, with a maximum RF power input of 2 W at 25°C, derating linearly to 0.5 W at 100°C. It exhibits minimum 20 dB insertion loss in the lower stop band below 6800 MHz and upper stop band above 9500 MHz, with corresponding VSWR of at least 30:1. The part is RoHS compliant.
The VBF-7900+ Band Pass Filter is constructed using internal LTCC Band Pass Filter structure to achieve repeatable performance. Covering 7900 MHz ± 150 MHz, these units offer low insertion loss and good rejection at the band reject edges. Built using Mini-Circuits proven unibody construction which integrates the RF connectors with the case body, the VBF-7900+ takes very little space and meets rugged test lab system environment.
LTCC BPF, 7800 - 8100 MHZ, 50
| Mini-Circuits | DigiKey | |
|---|---|---|
| Product Category | RF Filters and Microwave Filters | RF Filters and Microwave Filters |
| Product Number | VBF-7900+ | 3157-VBF-7900+-ND |
| Product Name | LTCC Band Pass Filter, 7800 - 8100 MHz, 50Ω | RF Filters |
| Filter Type | Bandpass | Bandpass |
| Operating Temperature | -55 to 100 C (-67 to 212 F) | |
| Insertion Loss | 7900 dB | 3.5 dB |
| Filter Technology | Passive Filter |