Mini-Circuits RF Filters HFCG-1760+

Description
4.9GHz Center High Pass Ceramic Filter 6.2GHz 50Ohm 0805 (2012 Metric), 6 PC Pad
Request a Quote Datasheet
Description
4.9GHz Center High Pass Ceramic Filter 6.2GHz 50Ohm 0805 (2012 Metric), 6 PC Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Filters - 3157-HFCG-1760+CT-ND - DigiKey
Thief River Falls, MN, United States
4.9GHz Center High Pass Ceramic Filter 6.2GHz 50Ohm 0805 (2012 Metric), 6 PC Pad

4.9GHz Center High Pass Ceramic Filter 6.2GHz 50Ohm 0805 (2012 Metric), 6 PC Pad

Buy Now Datasheet
RF Filters - 3157-HFCG-1760+DKR-ND - DigiKey
Thief River Falls, MN, United States
4.9GHz Center High Pass Ceramic Filter 6.2GHz 50Ohm 0805 (2012 Metric), 6 PC Pad

4.9GHz Center High Pass Ceramic Filter 6.2GHz 50Ohm 0805 (2012 Metric), 6 PC Pad

Buy Now Datasheet
RF Filters - 3157-HFCG-1760+TR-ND - DigiKey
Thief River Falls, MN, United States
4.9GHz Center High Pass Ceramic Filter 6.2GHz 50Ohm 0805 (2012 Metric), 6 PC Pad

4.9GHz Center High Pass Ceramic Filter 6.2GHz 50Ohm 0805 (2012 Metric), 6 PC Pad

Buy Now Datasheet
Laguna Hills, CA, United States
Ceramic Filters - HFCG-1760+
HFCG-1760+
Ceramic Filters - HFCG-1760+ HFCG-1760+
Manufacturer: Mini-Circuits Win Source Part Number: 873527-HFCG-1760+ Features: 4.9GHz Center High Pass Ceramic Filter 50Ohm 0805 (2012 Metric), 6 PC Pad Package: Reel - TR Package: 0805 (2012 Metric), 6 PC Pad Mounting: Surface Mount Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks HTSUS: 8548.90.0100 Other Part Number: 3157-HFCG-1760+TR, 3157-HFCG-1760+DKR, 3157-HFCG-1760+CT

Manufacturer: Mini-Circuits
Win Source Part Number: 873527-HFCG-1760+
Features: 4.9GHz Center High Pass Ceramic Filter 50Ohm 0805 (2012 Metric), 6 PC Pad
Package: Reel - TR
Package: 0805 (2012 Metric), 6 PC Pad
Mounting: Surface Mount
Categories: Filters
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
HTSUS: 8548.90.0100
Other Part Number: 3157-HFCG-1760+TR, 3157-HFCG-1760+DKR, 3157-HFCG-1760+CT

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number 3157-HFCG-1760+CT-ND HFCG-1760+
Product Name RF Filters Ceramic Filters - HFCG-1760+
Filter Technology Passive Filter
Unlock Full Specs
to access all available technical data

Similar Products

6 GHz Wi-Fi U-NII 7-8 bandBoost™ Filter - QPQ5602 - Qorvo
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Filter Design BAW
View Details
RF Filters - 1761-1045-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type High Pass
Fc 16750 MHz
View Details
2 suppliers
1990-2010MHz SMA-Female Coaxial Cavity Band Pass Filter Rated at 1 Watts (CW) - HRT-BF(2000/20)-977S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Bandpass
Bandwidth 20000 kHz
Insertion Loss 1.5 dB
View Details
Passive GaAs MMIC 5.97 - 9.12 GHz Bandpass Filter - MFBP-00084CH - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 5970 to 9120 MHz
View Details