ZABP-16+ is a coaxial bandpass filter designed for the 3 to 30 MHz frequency range with a 50 ohm impedance. It features a connectorized package with SMA male input and SMA female output, and is housed in a UU1842 case measuring 58.42 mm x 57.15 mm x 19.05 mm. The filter has a typical insertion loss of 1.5 dB within the passband and a typical VSWR of 1.43:1. It provides high rejection outside the passband, with insertion loss exceeding 20 dB from 35 MHz to 1600 MHz. The operating temperature range is -40°C to 85°C, and the storage temperature range is -55°C to 100°C. The maximum RF power input is 0.5 W. The part is RoHS compliant.
ZBPF-16+ is a 50W bandpass filter in a rugged connectorized package covering 3 to 30 MHz. These units offers good matching within the passband and high rejection. This filter has miniature high Q capacitors and wire welded inductors for high reliability. It has repeatable performance across lots and consistent performance across tempera- ture
LUMPED LC BPF, 3 - 30 MHZ, 50
| Mini-Circuits | DigiKey | |
|---|---|---|
| Product Category | RF Filters and Microwave Filters | RF Filters and Microwave Filters |
| Product Number | ZABP-16+ | 3157-ZABP-16+-ND |
| Product Name | Lumped LC Band Pass Filter, 3 - 30 MHz, 50Ω | RF Filters |
| Filter Type | Bandpass | Bandpass |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | |
| VSWR | 16 :1 | |
| Package Type | Connectorized | Module, SMA Connectors |