Mini-Circuits LTCC Band Pass Filter, 4200 - 4700 MHz, 50Ω VBF-4440+

Description
LTCC Band Pass Filter, 4200 - 4700 MHz, 50Ω
Request a Quote Datasheet
Description
LTCC Band Pass Filter, 4200 - 4700 MHz, 50Ω
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LTCC Band Pass Filter, 4200 - 4700 MHz, 50Ω - VBF-4440+ - Mini-Circuits
Brooklyn, NY, United States
LTCC Band Pass Filter, 4200 - 4700 MHz, 50Ω
VBF-4440+
LTCC Band Pass Filter, 4200 - 4700 MHz, 50Ω VBF-4440+
LTCC Band Pass Filter, 4200 - 4700 MHz, 50Ω

LTCC Band Pass Filter, 4200 - 4700 MHz, 50Ω

Supplier's Site Datasheet
RF Filters - 3157-VBF-4440+-ND - DigiKey
Thief River Falls, MN, United States
RF FILTER BAND PASS 4.44GHZ SMA

RF FILTER BAND PASS 4.44GHZ SMA

Buy Now Datasheet
RF Filters - VBF-4440+ - ODG (Origin Data Global)
Shenzhen, China
RF Filters
VBF-4440+
RF Filters VBF-4440+
BANDPASS FLTR / SMA / ROHS

BANDPASS FLTR / SMA / ROHS

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits DigiKey ODG (Origin Data Global)
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters RF Band Pass Filters
Product Number VBF-4440+ 3157-VBF-4440+-ND VBF-4440+
Product Name LTCC Band Pass Filter, 4200 - 4700 MHz, 50Ω RF Filters RF Filters
Filter Type Bandpass Bandpass
Operating Temperature -55 to 100 C (-67 to 212 F)
Filter Technology Passive Filter
Fc 4440 MHz 4440 MHz
Unlock Full Specs
to access all available technical data

Similar Products

LTCC Band Pass Filter, 3.4 to 3.8 GHz, 50Ω - BFCG-362+ - Mini-Circuits
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Ceramic Resonator Band Pass Filter, 1616 - 1675 MHz, 50Ω - CBP-1645J+ - Mini-Circuits
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Lumped LC Band Pass Filter, 185 - 195 MHz, 50Ω - BPF-B190+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
LTCC Band Pass Filter, 2850 - 2970 MHz, 50Ω - BFCN-2910+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 100 C (-67 to 212 F)
Insertion Loss 2910 dB
View Details
3 suppliers