CBP-1475E+ is a surface-mount coaxial-ceramic resonator bandpass filter with a center frequency of 1475 MHz and a passband from 1375 to 1575 MHz, designed for 50Ω systems. It features a maximum insertion loss of 3.0 dB within the passband, a VSWR of 2.3:1, and stopband insertion loss exceeding 40 dB from 1230 to 1280 MHz and 1750 to 2600 MHz. The filter operates from -40°C to 85°C and supports up to 2 W RF power input. The package is case style LW1611, measuring 11.02 × 16.21 × 3.05 mm, with a height of 0.120 inch and a weight of 0.8 gram. It is RoHS compliant.
Mini-Circuits’ Coaxial-Ceramic Resonator filters offer low insertion loss in very small form factors, using ceramic material with high dielectric constant and superior Q factor. Bandpass and bandstop filters,diplexer and multiplexer designs can be constructed using this technology. Low insertion loss combined with excellent power handling makes these filters well suited for transmitter and receiver signal chains. Advanced filter design and construction can achieve stopband width greater than 3x the center frequency as high as 20 GHz. All our coaxial-ceramic resonator filters are built with rugged construction, qualified to withstand multiple demanding reflow cycles. Excellent repeatability across units is achieved through precise tuning and process control.
CER FILTER 1.475GHZ BAND PASS
| Mini-Circuits | DigiKey | |
|---|---|---|
| Product Category | RF Filters and Microwave Filters | RF Filters and Microwave Filters |
| Product Number | CBP-1475E+ | 3157-CBP-1475E+-ND |
| Product Name | Ceramic Resonator Band Pass Filter, 1375 - 1575 MHz, 50Ω | Ceramic Filters |
| Filter Type | Bandpass | Bandpass |
| Filter Design | Ceramic Filter | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | |
| Insertion Loss | 1475 dB | 3 dB |