Mini-Circuits Lumped LC Band Pass Filter, 61.9 - 76.5 MHz, 50Ω SXBP-69+

Description
SXBP-69+ is a 50W bandpass filter in a shielded package fabricated using SMT technology. This bandpass filter covers from 61.9 to 76.5 MHz. This filter build with high Q capacitors and wire welded inductors for high reliability. This filter has a narrow bandwidth and sharper cut-off and pass the IF frequencys.
Request a Quote
Description
SXBP-69+ is a 50W bandpass filter in a shielded package fabricated using SMT technology. This bandpass filter covers from 61.9 to 76.5 MHz. This filter build with high Q capacitors and wire welded inductors for high reliability. This filter has a narrow bandwidth and sharper cut-off and pass the IF frequencys.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

SXBP-69+ is a surface mount bandpass filter designed for signal processing in the 61.9 to 76.5 MHz range with a 50W power rating. It features a shielded HF1139 package measuring 11.18 x 18.80 x 6.86 mm, with eight pads for input (pin 1), output (pin 8), and ground (pins 2-7). The filter exhibits a typical insertion loss of 1.90 dB within the passband, a VSWR of 1.57:1, and attenuation of at least 20 dB in the stopbands below 55 MHz and above 87 MHz. It operates across a temperature range of -40°C to 85°C and is RoHS compliant.

Datasheet Summary
Powered by GS/AI

SXBP-69+ is a surface mount bandpass filter designed for signal processing in the 61.9 to 76.5 MHz range with a 50W power rating. It features a shielded HF1139 package measuring 11.18 x 18.80 x 6.86 mm, with eight pads for input (pin 1), output (pin 8), and ground (pins 2-7). The filter exhibits a typical insertion loss of 1.90 dB within the passband, a VSWR of 1.57:1, and attenuation of at least 20 dB in the stopbands below 55 MHz and above 87 MHz. It operates across a temperature range of -40°C to 85°C and is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Lumped LC Band Pass Filter, 61.9 - 76.5 MHz, 50Ω - SXBP-69+ - Mini-Circuits
Brooklyn, NY, United States
Lumped LC Band Pass Filter, 61.9 - 76.5 MHz, 50Ω
SXBP-69+
Lumped LC Band Pass Filter, 61.9 - 76.5 MHz, 50Ω SXBP-69+
SXBP-69+ is a 50W bandpass filter in a shielded package fabricated using SMT technology. This bandpass filter covers from 61.9 to 76.5 MHz. This filter build with high Q capacitors and wire welded inductors for high reliability. This filter has a narrow bandwidth and sharper cut-off and pass the IF frequencys.

SXBP-69+ is a 50W bandpass filter in a shielded package fabricated using SMT technology. This bandpass filter covers from 61.9 to 76.5 MHz. This filter build with high Q capacitors and wire welded inductors for high reliability. This filter has a narrow bandwidth and sharper cut-off and pass the IF frequencys.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Filters and Microwave Filters
Product Number SXBP-69+
Product Name Lumped LC Band Pass Filter, 61.9 - 76.5 MHz, 50Ω
Filter Type Bandpass
Unlock Full Specs
to access all available technical data

Similar Products

LTCC Band Pass Filter, 12100 - 13200 MHz, 50Ω - BFCN-1262+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 100 C (-67 to 212 F)
Insertion Loss 12600 dB
View Details
3 suppliers
LTCC Band Pass Filter, 27500 - 28350 MHz, 50Ω - BFCV-2792+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 125 C (-67 to 257 F)
Insertion Loss 28.3 dB
View Details
LTCC SMT Band Pass Filter, 4.5 - 5.3 GHz, 50Ω - BFHK-5001+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 125 C (-67 to 257 F)
Insertion Loss 4.9 dB
View Details
2 suppliers
Lumped LC Band Pass Filter, 50 - 90 MHz, 50Ω - SXBP-70W+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Insertion Loss 70 dB
View Details
2 suppliers