The BPF-E16+ is a 50Ω surface mount bandpass filter with a passband of 2 to 30 MHz, designed for harmonic rejection and transmitter/receiver
The BPF-E16+ is a 50Ω band pass filter in a shielded package (size of 1.20" x 1.20" x 0.370") fabricated using SMT technology. These units offer good matching within the pass band and high rejection. This unit has miniature high Q capacitors and wire welded inductors for high reliability. In addition it has repeatable performance across production lots and consistent performance across temperature.
16MHz Center Frequency Band Pass RF Filter (Radio Frequency) 28MHz Bandwidth 3dB 20-SMD Module
RF FILTER BAND PASS 16MHZ 20SMD
RF FILTER BAND PASS 16MHZ 20SMD
RF FILTER BAND PASS 16MHZ 20SMD
| Mini-Circuits | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | RF Filters and Microwave Filters | RF Filters and Microwave Filters | RF Filters and Microwave Filters |
| Product Number | BPF-E16+ | 3157-BPF-E16+TR-ND | BPF-E16+ |
| Product Name | Lumped LC Band Pass Filter, 2 - 30 MHz, 50Ω | RF Filters | RF Filters |
| Filter Type | Bandpass | Bandpass | Bandpass; Band Pass |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | ||
| Insertion Loss | 16 dB | 3 dB | 3 dB |
| Filter Technology | Passive Filter |