Mini-Circuits LTCC Band Pass Filter, 2700 - 3100 MHz, 50Ω VBF-2900+

Description
LTCC Band Pass Filter, 2700 - 3100 MHz, 50Ω
Request a Quote Datasheet
Description
LTCC Band Pass Filter, 2700 - 3100 MHz, 50Ω
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LTCC Band Pass Filter, 2700 - 3100 MHz, 50Ω - VBF-2900+ - Mini-Circuits
Brooklyn, NY, United States
LTCC Band Pass Filter, 2700 - 3100 MHz, 50Ω
VBF-2900+
LTCC Band Pass Filter, 2700 - 3100 MHz, 50Ω VBF-2900+
LTCC Band Pass Filter, 2700 - 3100 MHz, 50Ω

LTCC Band Pass Filter, 2700 - 3100 MHz, 50Ω

Supplier's Site Datasheet
RF Filters - 3157-VBF-2900+-ND - DigiKey
Thief River Falls, MN, United States
RF FILTER BAND PASS 2.9GHZ SMA

RF FILTER BAND PASS 2.9GHZ SMA

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number VBF-2900+ 3157-VBF-2900+-ND
Product Name LTCC Band Pass Filter, 2700 - 3100 MHz, 50Ω RF Filters
Filter Type Bandpass Bandpass
Operating Temperature -55 to 100 C (-67 to 212 F)
Filter Technology Passive Filter
Fc 2900 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Lumped LC Band Pass Filter, 700 - 1200 MHz, 50Ω - BPF-A950+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Insertion Loss 950 dB
View Details
3 suppliers
RF Filters - 3157-CBP6-522R5BG+CT-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 522 MHz
View Details
LTCC SMT Band Pass Filter, 6.8 - 8.4 GHz, 50Ω - BFHK-7551+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 125 C (-67 to 257 F)
Insertion Loss 7.5 dB
View Details
2 suppliers
Thin Film Band Pass Filter, 6300 - 9200 MHz, 50Ω - ABF-7R75G+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 125 C (-67 to 257 F)
Insertion Loss 7750 dB
View Details