Mini-Circuits Ceramic Resonator Band Pass Filter, 1160 - 1300 MHz, 50Ω CBP-A1230C+

Description
CBP-A1230C+ is a ceramic-coaxial-reso nator based bandpass filter in a shielded package fabricated using SMT technology. This filter offers outstanding close in rejection, low insertion loss and high power handling for use in aviation, mobile radio, broadband and fixed wireless.
Request a Quote
Description
CBP-A1230C+ is a ceramic-coaxial-reso nator based bandpass filter in a shielded package fabricated using SMT technology. This filter offers outstanding close in rejection, low insertion loss and high power handling for use in aviation, mobile radio, broadband and fixed wireless.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

CBP-A1230C+ is a surface mount ceramic-coaxial-resonator bandpass filter designed for 50Ω systems in the 1160 to 1300 MHz range, with a center frequency of 1230 MHz. It features a maximum passband insertion loss of 2 dB and a typical VSWR of 1.3:1 across the passband, with greater than 20 dB rejection in both lower and upper stop bands. The filter is housed in a shielded MP1766 package measuring 19.05 x 19.05 x 5.33 mm with 13 pads for surface mounting. It operates reliably from -40°C to 85°C and handles up to 5 W RF power input. The part is RoHS compliant.

Datasheet Summary
Powered by GS/AI

CBP-A1230C+ is a surface mount ceramic-coaxial-resonator bandpass filter designed for 50Ω systems in the 1160 to 1300 MHz range, with a center frequency of 1230 MHz. It features a maximum passband insertion loss of 2 dB and a typical VSWR of 1.3:1 across the passband, with greater than 20 dB rejection in both lower and upper stop bands. The filter is housed in a shielded MP1766 package measuring 19.05 x 19.05 x 5.33 mm with 13 pads for surface mounting. It operates reliably from -40°C to 85°C and handles up to 5 W RF power input. The part is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Ceramic Resonator Band Pass Filter, 1160 - 1300 MHz, 50Ω - CBP-A1230C+ - Mini-Circuits
Brooklyn, NY, United States
Ceramic Resonator Band Pass Filter, 1160 - 1300 MHz, 50Ω
CBP-A1230C+
Ceramic Resonator Band Pass Filter, 1160 - 1300 MHz, 50Ω CBP-A1230C+
CBP-A1230C+ is a ceramic-coaxial-reso nator based bandpass filter in a shielded package fabricated using SMT technology. This filter offers outstanding close in rejection, low insertion loss and high power handling for use in aviation, mobile radio, broadband and fixed wireless.

CBP-A1230C+ is a ceramic-coaxial-resonator based bandpass filter in a shielded package fabricated using SMT technology. This filter offers outstanding close in rejection, low insertion loss and high power handling for use in aviation, mobile radio, broadband and fixed wireless.

Supplier's Site Datasheet
RF Filters - 3157-CBP-A1230C+-ND - DigiKey
Thief River Falls, MN, United States
RF FILT BAND PASS 1.232GHZ 13SMD

RF FILT BAND PASS 1.232GHZ 13SMD

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number CBP-A1230C+ 3157-CBP-A1230C+-ND
Product Name Ceramic Resonator Band Pass Filter, 1160 - 1300 MHz, 50Ω RF Filters
Filter Type Bandpass Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
Insertion Loss 1230 dB 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Filters - 3157-HFCN-740+TR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type High Pass
Fc 1790 MHz
View Details
2 suppliers
Ceramic Resonator Band Pass Filter, 783 - 825 MHz, 50Ω - CBP-804F+ - Mini-Circuits
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Lumped LC Band Pass Filter, 27 - 33 MHz, 50Ω - BBP-30+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 100 C (-67 to 212 F)
View Details
2 suppliers
LTCC SMT Band Pass Filter, 16 - 19 GHz, 50Ω - BFHK-1742+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 125 C (-67 to 257 F)
Insertion Loss 17.4 dB
View Details
2 suppliers