Mini-Circuits LTCC Band Pass Filter, 2400 - 2550 MHz, 50Ω VBF-2450+

Description
VBF-2450+ is a 50Ω bandpass filter built in rugged unibody construction. Covering 2400-2550 MHz bandwidth, these units offer good matching within the passband and good rejection in stopband. VBF-2450+ offer good insertion loss, and excellent power handling capability. It handles up to 2W RF input power and provides a wide operating temperature range from -40°C to +85°C.
Request a Quote
Description
VBF-2450+ is a 50Ω bandpass filter built in rugged unibody construction. Covering 2400-2550 MHz bandwidth, these units offer good matching within the passband and good rejection in stopband. VBF-2450+ offer good insertion loss, and excellent power handling capability. It handles up to 2W RF input power and provides a wide operating temperature range from -40°C to +85°C.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

VBF-2450+ is a 50Ω LTCC coaxial bandpass filter with a passband of 2400 to 2550 MHz, designed for harmonic rejection in the ISM band. It features SMA male and female connectors, a unibody construction, and operates from -40°C to +85°C. The filter provides a typical insertion loss of 2.4 dB within the passband, a return loss of 14 dB, and stopband rejection of 30 dB below 2100 MHz and 25 dB above 3400 MHz. It handles up to 2 W RF power at 25°C, with power rating decreasing linearly to 0.5 W at 85°C. The device is RoHS compliant and meets environmental ratings ENV113.

Datasheet Summary
Powered by GS/AI

VBF-2450+ is a 50Ω LTCC coaxial bandpass filter with a passband of 2400 to 2550 MHz, designed for harmonic rejection in the ISM band. It features SMA male and female connectors, a unibody construction, and operates from -40°C to +85°C. The filter provides a typical insertion loss of 2.4 dB within the passband, a return loss of 14 dB, and stopband rejection of 30 dB below 2100 MHz and 25 dB above 3400 MHz. It handles up to 2 W RF power at 25°C, with power rating decreasing linearly to 0.5 W at 85°C. The device is RoHS compliant and meets environmental ratings ENV113.

Suppliers

Company
Product
Description
Supplier Links
LTCC Band Pass Filter, 2400 - 2550 MHz, 50Ω - VBF-2450+ - Mini-Circuits
Brooklyn, NY, United States
LTCC Band Pass Filter, 2400 - 2550 MHz, 50Ω
VBF-2450+
LTCC Band Pass Filter, 2400 - 2550 MHz, 50Ω VBF-2450+
VBF-2450+ is a 50Ω bandpass filter built in rugged unibody construction. Covering 2400-2550 MHz bandwidth, these units offer good matching within the passband and good rejection in stopband. VBF-2450+ offer good insertion loss, and excellent power handling capability. It handles up to 2W RF input power and provides a wide operating temperature range from -40°C to +85°C.

VBF-2450+ is a 50Ω bandpass filter built in rugged unibody construction. Covering 2400-2550 MHz bandwidth, these units offer good matching within the passband and good rejection in stopband. VBF-2450+ offer good insertion loss, and excellent power handling capability. It handles up to 2W RF input power and provides a wide operating temperature range from -40°C to +85°C.

Supplier's Site Datasheet
RF Filters - 3157-VBF-2450+-ND - DigiKey
Thief River Falls, MN, United States
LTCC BPF, 2400 - 2550 MHZ, 50

LTCC BPF, 2400 - 2550 MHZ, 50

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number VBF-2450+ 3157-VBF-2450+-ND
Product Name LTCC Band Pass Filter, 2400 - 2550 MHz, 50Ω RF Filters
Filter Type Bandpass Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Filter Technology Passive Filter
Fc 2450 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Lumped LC Band Pass Filter, 624 - 680 MHz, 50Ω - RBP-650A+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Insertion Loss 652 dB
View Details
2 suppliers
LTCC Band Pass Filter, 2170 - 2380 MHz, 50Ω - BFCN-2275+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 100 C (-67 to 212 F)
Insertion Loss 2275 dB
View Details
3 suppliers
Ceramic Filters - 3157-HFCN-2700A+CT-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type High Pass
Fc 5800 MHz
View Details
2 suppliers
Ceramic Resonator Band Pass Filter, 1333 - 1513 MHz, 50Ω - CBP-1423AF+ - Mini-Circuits
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details