The BFCN-2275+ is a 50Ω LTCC bandpass filter designed for operation between 2170 and 2380 MHz. It is housed in a 3.2 mm × 1.6 mm FV1206 case with wrap-around terminations for improved solderability and parasitic minimization. The filter exhibits a typical insertion loss of 2.0 dB within the passband and provides sharp rejection near the stop band. It operates from -55°C to 100°C, handles up to 1.5 W RF power at 25°C (derating linearly to 0.25 W at 100°C), and is hermetically sealed. The device is RoHS compliant.
The BFCN-2275+ LTCC Band Pass Filter is constructed with 12 layers in order to achieve a miniature size and high repeatability of performance. Wrap-around terminations minimize variations in performance due to parasitics. Covering 2275 MHz ±105 MHz, these units offer low insertion loss and good rejection.
2.275GHz Center Band Pass Ceramic Filter 210MHz 50Ohm 4-SMD, No Lead
2.275GHz Center Band Pass Ceramic Filter 210MHz 50Ohm 4-SMD, No Lead
2.275GHz Center Band Pass Ceramic Filter 210MHz 50Ohm 4-SMD, No Lead
LTCC BAND PASS FILTER, 2170 - 23
| Mini-Circuits | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | RF Filters and Microwave Filters | RF Filters and Microwave Filters | RF Band Pass Filters |
| Product Number | BFCN-2275+ | 3157-BFCN-2275+DKR-ND | BFCN-2275+ |
| Product Name | LTCC Band Pass Filter, 2170 - 2380 MHz, 50Ω | Ceramic Filters | Ceramic Filters |
| Filter Type | Bandpass | Bandpass | |
| Operating Temperature | -55 to 100 C (-67 to 212 F) | ||
| Insertion Loss | 2275 dB | 3 dB | 3 dB |
| Filter Technology | Passive Filter |