Mini-Circuits Ceramic Resonator Band Pass Filter, 1333 - 1513 MHz, 50Ω CBP-1423AF+

Description
Mini-Circuits’ Coaxial-Ceramic Resonator filters offer low insertion loss in very small form factors, using ceramic material with high dielectric constant and superior Q factor. Bandpass and bandstop filters,diplexer and multiplexer designs can be constructed using this technology. Low insertion loss combined with excellent power handling makes these filters well suited for transmitter and receiver signal chains. Advanced filter design and construction can achieve stopband width greater than 3x the center frequency as high as 20 GHz. All our coaxial-ceramic resonator filters are built with rugged construction, qualified to withstand multiple demanding reflow cycles. Excellent repeatability across units is achieved through precise tuning and process control.
Request a Quote
Description
Mini-Circuits’ Coaxial-Ceramic Resonator filters offer low insertion loss in very small form factors, using ceramic material with high dielectric constant and superior Q factor. Bandpass and bandstop filters,diplexer and multiplexer designs can be constructed using this technology. Low insertion loss combined with excellent power handling makes these filters well suited for transmitter and receiver signal chains. Advanced filter design and construction can achieve stopband width greater than 3x the center frequency as high as 20 GHz. All our coaxial-ceramic resonator filters are built with rugged construction, qualified to withstand multiple demanding reflow cycles. Excellent repeatability across units is achieved through precise tuning and process control.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CBP-1423AF+ is a surface mount coaxial-ceramic bandpass filter with a center frequency of 1423 MHz and a passband of 1333 to 1513 MHz, designed for 50Ω systems. It exhibits an insertion loss of 1.8 dB typical and 3.0 dB maximum within the passband, with a VSWR of 1.5 typical and 1.9 maximum. The lower stopband from DC to 1113 MHz provides at least 50 dB attenuation, and the upper stopband from 1669 to 2600 MHz provides 50 to 55 dB attenuation. It supports up to 10 W RF power input and operates from -40°C to 85°C. The filter is housed in a shielded SV2484 case measuring 10.00 × 50.00 × 6.10 mm. It is RoHS compliant.

Datasheet Summary
Powered by GS/AI

The CBP-1423AF+ is a surface mount coaxial-ceramic bandpass filter with a center frequency of 1423 MHz and a passband of 1333 to 1513 MHz, designed for 50Ω systems. It exhibits an insertion loss of 1.8 dB typical and 3.0 dB maximum within the passband, with a VSWR of 1.5 typical and 1.9 maximum. The lower stopband from DC to 1113 MHz provides at least 50 dB attenuation, and the upper stopband from 1669 to 2600 MHz provides 50 to 55 dB attenuation. It supports up to 10 W RF power input and operates from -40°C to 85°C. The filter is housed in a shielded SV2484 case measuring 10.00 × 50.00 × 6.10 mm. It is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Ceramic Resonator Band Pass Filter, 1333 - 1513 MHz, 50Ω - CBP-1423AF+ - Mini-Circuits
Brooklyn, NY, United States
Ceramic Resonator Band Pass Filter, 1333 - 1513 MHz, 50Ω
CBP-1423AF+
Ceramic Resonator Band Pass Filter, 1333 - 1513 MHz, 50Ω CBP-1423AF+
Mini-Circuits’ Coaxial-Ceramic Resonator filters offer low insertion loss in very small form factors, using ceramic material with high dielectric constant and superior Q factor. Bandpass and bandstop filters,diplexer and multiplexer designs can be constructed using this technology. Low insertion loss combined with excellent power handling makes these filters well suited for transmitter and receiver signal chains. Advanced filter design and construction can achieve stopband width greater than 3x the center frequency as high as 20 GHz. All our coaxial-ceramic resonator filters are built with rugged construction, qualified to withstand multiple demanding reflow cycles. Excellent repeatability across units is achieved through precise tuning and process control.

Mini-Circuits’ Coaxial-Ceramic Resonator filters offer low insertion loss in very small form factors, using ceramic material with high dielectric constant and superior Q factor. Bandpass and bandstop filters,diplexer and multiplexer designs can be constructed using this technology. Low insertion loss combined with excellent power handling makes these filters well suited for transmitter and receiver signal chains. Advanced filter design and construction can achieve stopband width greater than 3x the center frequency as high as 20 GHz. All our coaxial-ceramic resonator filters are built with rugged construction, qualified to withstand multiple demanding reflow cycles. Excellent repeatability across units is achieved through precise tuning and process control.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Filters and Microwave Filters
Product Number CBP-1423AF+
Product Name Ceramic Resonator Band Pass Filter, 1333 - 1513 MHz, 50Ω
Filter Type Bandpass
Unlock Full Specs
to access all available technical data

Similar Products

LTCC Band Pass Filter, 1500 - 1620 MHz, 50Ω - BFCN-1560+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 100 C (-67 to 212 F)
Insertion Loss 1560 dB
View Details
2 suppliers
Lumped LC Band Pass Filter, 61 - 65 MHz, 50Ω - BPF-B63+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Insertion Loss 63 dB
View Details
4 suppliers
Lumped LC Band Pass Filter, 130 - 150 MHz, 50Ω - BBP-140+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Insertion Loss 140 dB
View Details
2 suppliers
Ceramic Resonator Band Pass Filter, 902.5 - 927.5 MHz, 50Ω - CBP-915C+ - Mini-Circuits
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers