The RBP-650A+ is a surface mount metal shielded bandpass filter designed for 50Ω systems in the 624 to 680 MHz range. It measures 0.35" x 0.35" x 0.10" and features a case style GP731. The filter offers a typical insertion loss of 7 dB within the passband and a typical return loss of 14 dB. It provides stopband insertion loss of at least 20 dB up to 760 MHz and at least 35 dB from 810 to 1000 MHz. The operating temperature range is -40°C to +85°C, with a maximum RF power input of 0.5 W at 25°C. The part is RoHS compliant and aqueous washable.
The RBP-650A+ is a broad band filter in a small shielded package (size of 0.35" x 0.35" x 0.10") fabricated using SMT technology. This filter offers outstanding close in rejection and finds application in transmitter and receivers circuits.
RF FILTER BAND PASS 652MHZ 8SMD
| Mini-Circuits | DigiKey | |
|---|---|---|
| Product Category | RF Filters and Microwave Filters | RF Filters and Microwave Filters |
| Product Number | RBP-650A+ | 3157-RBP-650A+TR-ND |
| Product Name | Lumped LC Band Pass Filter, 624 - 680 MHz, 50Ω | RF Filters |
| Filter Type | Bandpass | Bandpass |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | |
| Insertion Loss | 652 dB | 7 dB |
| Filter Technology | Passive Filter |